The 74HC245N is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, this integrated circuit is designed primarily for bus-oriented applications. The 74HC245N is an octal bus transceiver with 3-state outputs that enable bidirectional communication between two buses.
Key Features
- Octal Bidirectional Transceiver: The device features eight bidirectional data lines that allow for flexible data exchange and bus management.
- 3-State Outputs: The 3-state output configuration allows the outputs to assume a high impedance state, effectively disconnecting the bus lines.
- Wide Operating Voltage: It operates at a wide range of voltages from 2.0V to 6.0V, accommodating various system requirements.
- High Noise Immunity: The 74HC245N has a high noise immunity characteristic of CMOS devices, ensuring stable performance in electrically noisy environments.
- Low Power Consumption: Its CMOS technology ensures low power consumption, which is crucial for battery-operated and power-sensitive applications.
Applications
The 74HC245N is versatile and can be used in various applications, including:
- Bus Interface/Driver in Microprocessor/Microcontroller Systems
- Data Communication and Signal Processing
- Input/Output Port Expander
- Memory Address Driving
Technical Specifications
- Logic Type: CMOS
- Logic Family: HC
- Number of Pins: 20
- Package Type: DIP
- Propagation Delay Time: 8ns at 4.5V
- Operating Temperature Range: -40°C to +125°C
Quality and Reliability
NXP is known for its commitment to quality, and the 74HC245N is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. With its robust design and proven performance, the 74HC245N is a reliable choice for designers looking for a high-quality bus transceiver.