Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors - PC Card Sockets
Mfr TE Connectivity AMP Connectors
Package Tape & Reel (TR),Cut Tape (CT)
Card Type Secure Digital - SD
Connector Type Connector and Ejector
Insertion, Removal Method Push In, Push Out
Mounting Type Surface Mount, Right Angle
Features Board Guide
Mounting Feature Reverse - Bottom
Contact Finish Gold
Base Product Number 1903302
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names A118076CT,-1903302-3-SI,A118076TR
Standard Package 180
Win Source Part Number 1010898-1903302-3
Ultra Librarian 3D Model Ultra Librarian 1903302-3 CAD Model

Description

TE Connectivity AMP Connectors 1010898-1903302-3 is a connector and ejector with board guide features.

  • Category: Connectors and Interconnects, Memory Connectors - PC Card Sockets
  • Packaging: Tape and Reel
  • Package Quantity: 180
  • Card Type: Secure Digital - SD Card
  • Insertion/Removal: Push-In and Push-Out
  • Mounting: Reverse Bottom Right-Angle
  • REACH: Not REACH Defined
  • HTSUS: 8536.69.4040
  • Other Part Numbers: A118076CT, -1903302-3-SI, A118076TR
  • Base Product Number: 1903302

You May Also Be Interested in

ALPS Electric
Need more? Email Us
ECAD model for SCGC1B0100
ALPS Electric
Conn SD Card SKT 9 POS 5mm Solder RA SMD T/R
Lowest to $1.2882
ECAD model for SCDA7A0101
JAE Electronics
CONN NANO SIM CARD PUSH-PUSH / 8 (6 + 2) Position Card Connector NANO SIM Surface Mount, Right Angle Gold
Lowest to $8.5390
ECAD model for SF72S006VBAR2500
3M
CF CARD RETAINER CLIP
Need more? Email Us
ECAD model for 3505-34
ALPS Electric
Conn SD Card F 13 POS Solder RA SMD Reel
Lowest to $0.7321
ECAD model for SCDABA0500
Molex, LLC
Conn SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact Embossed T/R
Need more? Email Us
ECAD model for 1050340001
JAE Electronics
MEMORY CARD CONNECTOR / 6 Position Card Connector SIM Card Surface Mount Gold
Need more? Email Us
ECAD model for SF11-STR2-B
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL PCB / 2 Position Card Connector iButton Through Hole Gold
Need more? Email Us
ECAD model for DS9094F+
TE Connectivity
LATCH 52POS MINI PCI / Connector Latch For PCI Express Mini Card
Need more? Email Us
ECAD model for 1717832-2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8013 $61.6091
16+ $7.2215 $115.5440
25+ $6.9959 $174.8975
34+ $6.7702 $230.1868
43+ $6.5445 $281.4135
58+ $5.8676 $340.3208
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,210 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention