Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 2.8GHz
Impedance 50Ohm
Insertion Loss 1.5dB
Filter Type Low Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 179226-LFCN-2400+
Ultra Librarian 3D Model Ultra Librarian LFCN-2400+ CAD Model

Description

The 179226-LFCN-2400+ is a ceramic filter from Mini-Circuits.

  • Frequency: 2.8GHz
  • Impedance: 50Ohm
  • Insertion Loss: 1.5dB
  • Filtering: Low Pass
  • Mounting: Surface Mountable
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Packaging: Tape and Reel
  • Status: Active

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
ECAD model for SFECV10.24MA5-A-TC
Toshiba Semiconductor and Storage
Need more? Email Us
ECAD model for TA8104F
Murata Electronics North America
FILTER 4.5MHZ 60KHZ BAND SMD
Need more? Email Us
ECAD model for SFSKA4M50CF00-R3
Walsin Technology Corporation
RF/IF and RFID RF Antennas
Need more? Email Us
ECAD model for RFBPF2520100A5T
Murata Electronics North America
FILTER
Need more? Email Us
ECAD model for SFECF10M9GKN0S3-R0
Murata Electronics North America
Need more? Email Us
ECAD model for SFECA10.7MS-TC
Murata Electronics North America
Need more? Email Us
ECAD model for SFECS10M7PF0091-RO
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1400
Lowest to $4.2190
ECAD model for LFCG-1400+
Murata Electronics North America
Need more? Email Us
ECAD model for SFECB10.7MA5-TC

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.5966 $51.9320
47+ $2.1306 $100.1382
73+ $2.0640 $150.6720
101+ $1.9974 $201.7374
130+ $1.9309 $251.0170
174+ $1.7311 $301.2114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,095 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention