Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer 3M
Packaging Bulk
Connector Style D-Sub
Connector Type Plug, Male Pins
Number of Positions 9
Number of Rows 2
Shell Size, Connector Layout 1 (DE, E)
Contact Type Signal
Mounting Style Panel Mount
Flange Feature Housing/Shell (Unthreaded)
Termination IDC, Ribbon Cable
Features Feed Through, Grounding Indents
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 30.0μin (0.76μm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1A
Temperature Range - Operating -55°C ~ 105°C
Color Gray
Dielectric Material Polybutylene Terephthalate (PBT), Polyester, Glass Filled
Contact Material Copper Alloy
Manufacturer Pack Quantity 200
MSL Level 1 (Unlimited)
Win Source Part Number 1133879-8209-6009
Manufacturer Homepage www.3m.comesd
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 8209-6009 CAD Model

Description

The 3M 8209-6009 is a high-quality D-sub connector that is designed to provide reliable performance in a range of electronic applications.

  • Number of Positions: 9
  • Mounting Style: panel mount
  • Package: bulk
  • Quantity: 200
  • Popularity: popular choice among designers and engineers
  • Suitability: ideal for use in a range of applications, including computers, telecommunications, and other electronic circuits where a high-quality, reliable connector is required

You May Also Be Interested in

BCD Semiconductor Manufacturing Limited
CONSTANT VOLTAGE AND CONSTANT CURRENT CONTROLLER
Lowest to $0.1081
ECAD model for AP4306BKTR-E1
Analog Devices Inc.
2 A/1.25 A, 1.2 MHz, Synchronous, Step-Down DC-to-DC Regulators
Lowest to $1.3038
ECAD model for ADP2119ACPZ-2.5-R7
Intersil Corporation
Data Acquisition
Need more? Email Us
ECAD model for AD7530KD
Fairchild/ON Semiconductor
Synchronous 4-Bit Up/Down Counter with Mode Control
Need more? Email Us
ECAD model for 74191
Analog Devices Inc.
DSP Fixed-Point 172MHz Automotive 100-Pin TQFP EP Tray / SigmaDSP Digital Audio Processor | IC SIGMADSP 175MHZ 100TQFP
Lowest to $117.4243
ECAD model for ADAU1445YSVZ-3A
Artesyn Embedded Technologies
15 Watts | DC DC CONVERTER 3.3V 15W
Need more? Email Us
ECAD model for AK40A-048L-033F04SM
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Lowest to $0.6235
ECAD model for AP9478GM
Analog Devices Inc.
750 MHz, 8 x 8 Analog Crosspoint Switch | IC CROSSPOINT SW 16X8 72LFCSP
Lowest to $27.3803
ECAD model for ADV3229ACPZ
NXP / Nexperia
3.3V LVT 16-bit transceiver with 30ohm termination resistors 3-State
Lowest to $0.9417
ECAD model for 74LVT162245B

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention