Products specifications Report Issue?

Category Connectors, Interconnects>Backplane Connectors>DIN 41612
Mfr HARTING
Series DIN 41612
Package Bulk
Connector Type Receptacle, Female Sockets
Number of Positions 64
Number of Positions Loaded All
Pitch 0.100" (2.54mm)
Number of Rows 2
Style B
Level, Class 2
Mounting Type Panel Mount, Through Hole
Termination Solder
Features -
Contact Finish -
Contact Finish Thickness -
Temperature Range - Operating -
Current Rating (Amps) -
Material Flammability Rating UL94 V-0
Material - Insulation Thermoplastic, Glass Filled
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 130 pcs
Win Source Part Number 1380424-09022646824
Ultra Librarian 3D Model Ultra Librarian 09022646824 CAD Model

Description

The HARTING DIN 41612 Receptacle is a versatile connector designed for backplane applications from HARTING.

  • Number of Positions: 64
  • Pitch: 0.100" (2.54mm)
  • Connector Type: Receptacle
  • Contact Gender: Female
  • Loaded Positions: All
  • Number of Rows: 2
  • Termination: Through Hole Solder
  • Insulation Material: Thermoplastic and Glass-Filled
  • Flammability Rating: UL94 V-0
  • Mounting Type: Panel Mount
  • Packaging: Bulk

You May Also Be Interested in

TE Connectivity
ATCA GUIDE MODULE VERT SHORT
Need more? Email Us
ECAD model for 3-1469387-7
TE Connectivity
CONN JACKSCREW LONG-LONG FEMALE
Need more? Email Us
ECAD model for 207235-1
HARTING
HAR-BUS HM CODING M RAL1021
Need more? Email Us
ECAD model for 17790000013
HARTING
CONN RCPT HSG POWER 24POS
Need more? Email Us
ECAD model for 09260243201
HARTING
CONN SHROUD B25 175POS
Need more? Email Us
ECAD model for 17700002002
TE Connectivity
CONN SHIELD 75POS 2PC SHORT
Need more? Email Us
ECAD model for 202713-1
HARTING
HAR-BUS HM CODING F RAL5011 PCEE
Need more? Email Us
ECAD model for 17790000021
TE Connectivity
CONN RCPT HSG 12POS BLK PNL MNT
Need more? Email Us
ECAD model for 205043-1
TE Connectivity
CONN PIN HOOD INT 160CF POS
Need more? Email Us
ECAD model for 203743-4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7243 $52.3458
14+ $7.1584 $100.2176
22+ $6.9347 $152.5634
30+ $6.7110 $201.3300
39+ $6.4873 $253.0047
52+ $5.8162 $302.4424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 220 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention