Product Overview: 74HC153PW by NXP
The 74HC153PW is a high-speed Si-gate CMOS device and is pin compatible with low-power Schottky TTL (LSTTL). Manufactured by NXP, a renowned name in the semiconductor industry, this product is a dual 4-input multiplexer with common select inputs and separate enable inputs. It is part of the 74HC series, known for its robust performance and compatibility with a wide range of applications.
Key Features
- Logic Type: Dual 4-Input Multiplexer
- Package: TSSOP16 - A slim and compact package ideal for space-constrained applications.
- Operating Voltage Range: 2.0V to 6.0V - Suitable for various logic level requirements and compatible with TTL levels.
- High Noise Immunity: Ensures stable operation in electrically noisy environments.
- Low Power Consumption: Characteristic of the CMOS technology, making it suitable for battery-operated devices.
- High-Speed: Capable of handling fast signal transitions, which is critical for high-performance systems.
- Temperature Range: -40°C to +125°C - Can operate reliably in a wide range of environmental conditions.
Applications
The 74HC153PW is versatile and can be used in a variety of digital applications. Its primary use is in data selecting/multiplexing but it can also be found in:
- Function generators
- Digital signal processing
- Computer logic
- Control systems
- Instrumentation
Quality and Reliability
NXP's commitment to quality ensures that the 74HC153PW meets strict standards for performance and reliability. It is designed to withstand the demands of both commercial and industrial applications. With its robust design and NXP's manufacturing excellence, this multiplexer is a reliable choice for designers and engineers looking for a high-quality logic solution.
For detailed specifications, technical datasheets, and application notes, customers are encouraged to visit the official NXP website or contact their local NXP sales office.