Products specifications Report Issue?

Reference Date Code 09+
Reference case SOD323
Manufacturer KEC
Manufacturer Homepage www.keccorp.com
Win Source Part Number 715748-PG03JSUSC-RTK/P
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PG03JSUSC-RTK/P CAD Model

Description

The PG03JSUSC-RTK/P is a transient voltage suppressor (TVS) diode manufactured by KEC. This device is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. It offers robust protection in a small form factor, making it suitable for various applications where space is a constraint.

Applications:

  • Mobile phones and smartphones: Protecting the I/O ports and power lines from ESD.
  • Portable devices: Safeguarding sensitive circuits in MP3 players, digital cameras, and handheld gaming consoles.
  • Communication equipment: Protecting data and signal lines in routers, modems, and network interfaces.
  • Consumer electronics: Protecting HDMI, USB, and other interfaces in TVs, set-top boxes, and DVD players.
  • Industrial control systems: Shielding control lines and communication ports from voltage surges in industrial environments.

Features:

  • Low clamping voltage: Provides effective protection by limiting the voltage to a safe level during transient events.
  • Fast response time: Quickly responds to transient events, minimizing the risk of damage to protected components.
  • Low leakage current: Minimizes power consumption and ensures efficient operation of the protected circuit.
  • Small form factor: Allows for easy integration into compact electronic devices.
  • High surge capability: Can withstand high surge currents, providing reliable protection against severe transient events.
  • RoHS compliant: Complies with Restriction of Hazardous Substances (RoHS) directive, making it environmentally friendly.

Benefits:

  • Enhanced system reliability: Protects sensitive components from damage caused by voltage transients, improving the overall reliability of the electronic system.
  • Reduced downtime: Minimizes the risk of equipment failure due to ESD or surge events, reducing downtime and maintenance costs.
  • Increased product lifespan: Extends the lifespan of electronic devices by protecting them from electrical stress.
  • Improved safety: Helps to ensure the safety of users by preventing electrical hazards caused by transient voltage events.
  • Cost-effective protection: Provides a cost-effective solution for protecting electronic equipment from voltage transients.

Technical Specifications:

The PG03JSUSC-RTK/P typically features a standoff voltage of around 3.3V, a clamping voltage of around 7V, and a peak pulse power dissipation capability of several hundred watts. The exact specifications may vary, so it is important to refer to the manufacturer's datasheet for detailed information.

You May Also Be Interested in

Analog Devices Inc.
Precision Instrumentation Amplifier
Need more? Email Us
ECAD model for AD524ARZ-16
Analog Devices Inc.
DSP Microcomputer
Need more? Email Us
ECAD model for ADSP-2184BST-160
Analog Devices Inc.
5.5 V Input, 500 mA, Low Quiescent Current, CMOS Linear Regulators
Lowest to $2.9289
ECAD model for ADP124ARHZ-3.3-R7
Fairchild/ON Semiconductor
Low Voltage Octal D-Type Flip-Flop with 5V Tolerant Inputs and Outputs
Lowest to $0.5084
ECAD model for 74LCX574
TriQuint Semiconductor
374 MHz SAW Filter
Lowest to $140.2831
ECAD model for 856278
Vishay
SCHOTTKY RECTIFIER New GenIII D-61 Package | DIODE ARRAY SCHOTTKY 35V D618
Need more? Email Us
ECAD model for 80CNQ035A
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $193.3334
ECAD model for ADXRS649BBGZ
NXP / Nexperia
14-stage binary ripple counter
Lowest to $0.7718
ECAD model for 74HC4020
Analog Devices Inc.
8-Channel/4-Channel Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16TSSOP
Lowest to $169.1730
ECAD model for ADG508FBRUZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention