EN
  • EN
  • DE
  • IT

SB10015M-TL-E

Part No SB10015M-TL-E
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 15V 1A 3MCPH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 15 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 540 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 10 ns
Current - Reverse Leakage @ Vr 3 µA @ 7.5 V
Capacitance @ Vr, F 20pF @ 10V, 1MHz
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package 3-MCPH
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number SB10
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 836730-SB10015M-TL-E
Ultra Librarian 3D Model Ultra Librarian SB10015M-TL-E CAD Model

Description

ON Semiconductor SB10015M-TL-E Product Overview

The SB10015M-TL-E is a state-of-the-art Schottky Barrier Diode designed by ON Semiconductor, a renowned leader in the semiconductor industry. This high-performance diode is engineered to provide efficient, low-voltage rectification with minimal power loss, making it an ideal choice for a wide range of electronic applications. The product is particularly suited for use in high-frequency inverters, freewheeling, and polarity protection applications where efficiency is paramount.

Key Features

  • Low Forward Voltage Drop: The SB10015M-TL-E boasts a low forward voltage drop, which enhances overall system efficiency by reducing power losses during operation.
  • High Current Capacity: With its ability to handle a high forward surge current, this diode is capable of managing significant power and is suitable for high-load situations.
  • High Reliability: ON Semiconductor's rigorous manufacturing standards ensure that the SB10015M-TL-E diode offers superior reliability and performance consistency.
  • Environmentally Friendly: The product is compliant with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally sensitive applications.
  • Surface Mount Package: The SB10015M-TL-E comes in a surface-mount package, which allows for efficient assembly and space-saving PCB design.

Applications

The versatility of the SB10015M-TL-E makes it an excellent choice for various electronic applications. It is commonly used in power supply units, DC-DC converters, and automotive systems where efficient power conversion is required. Additionally, its fast switching capability makes it suitable for high-frequency and high-speed circuit designs.

Technical Specifications

Parameter Value Package Surface-Mount Forward Current (If) 10 A Maximum Reverse Voltage (Vr) 150 V Operating Temperature Range -55°C to +150°C

In conclusion, the SB10015M-TL-E Schottky Barrier Diode from ON Semiconductor is a high-quality component that offers efficiency, reliability, and environmental compliance. It is an excellent choice for designers seeking to enhance the performance of their electronic systems while maintaining a small footprint on the PCB.

You May Also Be Interested in

Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1122 $50.0490
110+ $0.9126 $100.3860
170+ $0.8841 $150.2970
235+ $0.8556 $201.0660
305+ $0.8271 $252.2655
405+ $0.7415 $300.3075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess