EN
  • EN
  • DE

FOD8343TV

Part No FOD8343TV
Manufacturer ON Semiconductor
Catalog Isolators - Gate Drivers
Description 4A WIDE LEAD GATE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 47 Weeks
Features 4A Gate Driver Optical Coupling 5000Vrms 1 Channel 6-SOP
Manufacturer ON Semiconductor
Package Tube
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 6-SOIC (0.268", 6.80mm Width)
Case / Package 6-SOP
Family Name FOD8343
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919231-FOD8343TV
Ultra Librarian 3D Model Ultra Librarian FOD8343TV CAD Model

Description

Introducing the FOD8343TV Optocoupler by ON Semiconductor

The FOD8343TV is a high-performance optocoupler device from ON Semiconductor, designed to meet the rigorous demands of high-speed digital isolation applications. This device incorporates an advanced aluminum gallium arsenide (AlGaAs) light emitting diode (LED) and an integrated high-gain photo detector. The FOD8343TV offers superior electrical characteristics that make it ideal for a variety of applications, including industrial controls, power supply systems, and digital isolation for A/D, D/A conversion.

With its 5,000 Vrms isolation voltage and high-speed performance, the FOD8343TV ensures that electronic circuits are effectively protected from high voltages, while allowing data to pass through with high integrity. The device is capable of operating at a wide temperature range from -40°C to +100°C, which ensures reliable performance under extreme conditions.

The FOD8343TV comes in a compact, surface-mountable SO-8 package, making it suitable for space-constrained applications. The package is lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to environmental sustainability.

Key features of the FOD8343TV include:

  • High data rate transfer: Capable of 10 Mbit/s, making it suitable for high-speed signal isolation.
  • Low power consumption: The device is designed for energy efficiency, which is crucial for battery-powered and energy-sensitive applications.
  • High common mode rejection (CMR): With a typical CMR of 25 kV/µs at VCM = 1 kV, it offers excellent noise immunity.
  • High reliability: The FOD8343TV has a propagation delay time of 35 ns maximum, contributing to its precise and reliable performance.

Whether you're designing a sophisticated industrial automation system or a high-precision digital interface, the FOD8343TV provides the isolation needed to protect your electronics and ensure accurate data communication. ON Semiconductor's FOD8343TV is a testament to their expertise in providing solutions that enhance the safety and performance of electronic systems worldwide.

For more information about the FOD8343TV, including detailed specifications, application notes, and support resources, please visit the ON Semiconductor website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SO
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISO 3.75KV 1CH GATE DVR 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Vishay
OPTOISO 5.3KV 1CH GATE DVR 8SMD
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8DIP
Need more? Email Us
Renesas Electronics America
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess