EN
  • EN
  • DE

SN74AUC1G14DCKRG4

Part No SN74AUC1G14DCKRG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description SINGLE SCHMITT-TRIGGER INVERTER | IC INVERTER SCHMITT 1CH SC70-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Inverter
Number of Inputs 1
Features Schmitt Trigger
Supply Voltage (V) 0.8V ~ 2.7V
Current - Quiescent (Maximum) 10μA
Current - Output High, Low 9mA, 9mA
Logic Level - Low 0.22V ~ 0.58V
Logic Level - High 0.5V ~ 1.56V
Max Propagation Delay at V, Max CL 2.5ns at 2.5V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package SC-70-5
Manufacturer Package 5-TSSOP, SC-70-5, SOT-353
Family Part Number 74AUC1G14
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Win Source Part Number 1254029-SN74AUC1G14DCKRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74AUC1G14DCKRG4 CAD Model

Description

SN74AUC1G14DCKRG4 - Texas Instruments Single Schmitt-Trigger Inverter

The SN74AUC1G14DCKRG4 from Texas Instruments is a high-performance, single Schmitt-trigger inverter designed with advanced silicon-gate CMOS technology. This device is tailored for operation in ultra-portable applications, with its single gate and 5-pin SC70 package offering a compact footprint for space-constrained designs.

Featuring a wide operating voltage range from 0.8V to 2.7V, the device caters to the needs of low-voltage applications, ensuring compatibility with modern microcontroller interfaces. The low power consumption characteristic of the SN74AUC1G14DCKRG4 is an asset for battery-powered devices, where energy efficiency is paramount.

The Schmitt-trigger inputs provide a hysteresis effect, which enhances noise immunity and allows for slow input transition rates, resulting in a more robust performance in electrically noisy environments. This makes the SN74AUC1G14DCKRG4 an excellent choice for applications where signal integrity is crucial.

The device is specified for operation from –40°C to 85°C, making it suitable for industrial and automotive applications that require a wide temperature range. Additionally, it is fully specified for partial-power-down applications using Ioff. The Ioff circuitry disables the outputs, preventing damaging current backflow through the device when it is powered down.

The SN74AUC1G14DCKRG4 also features over-voltage tolerant inputs that allow operation in mixed-voltage system environments. The low static power consumption and dynamic switching power contribute to a low total power draw, which is essential for power-sensitive designs.

Texas Instruments' commitment to quality ensures that the SN74AUC1G14DCKRG4 meets the stringent requirements of the latest generation of mobile phones, PDAs, and other electronic devices where high performance, low power consumption, and minimal space usage are non-negotiable.

In summary, the SN74AUC1G14DCKRG4 is a versatile, high-performance single Schmitt-trigger inverter that offers a blend of power efficiency, noise immunity, and small package size, ideal for a variety of applications across multiple industries.

You May Also Be Interested in

MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $2.3284
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
ON Semiconductor
IC INVERTER 1CH 1-INP 6UDFN / Inverter IC 1 Channel 6-UDFN (1x1)
Lowest to $0.1305
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Fairchild/ON Semiconductor
IC INVERTER 6CH 1-INP 14DIP / Inverter IC 6 Channel 14-PDIP
Need more? Email Us
ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
160+ $0.3213 $51.4080
380+ $0.2637 $100.2060
590+ $0.2554 $150.6860
810+ $0.2472 $200.2320
1,050+ $0.2390 $250.9500
1,405+ $0.2142 $300.9510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,900 pieces
MOQ: 160 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess