EN
  • EN
  • DE

PE-68469NLT

Part No PE-68469NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description TRANSFORMER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers - Pulse Transformers
Mfr Pulse
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
Win Source Part Number 733354-PE-68469NLT
Ultra Librarian 3D Model Ultra Librarian PE-68469NLT CAD Model

Description

The PE-68469NLT is a discrete LAN transformer module manufactured by Pulse Electronics. It's designed to provide isolation and signal coupling for Ethernet applications. Specifically, this transformer is suitable for 10/100/1000Base-T Ethernet networks, providing the necessary electrical isolation between the PHY (Physical Layer) chip and the network cable. This helps to protect sensitive electronic components from voltage surges and noise.

Applications:

  • Ethernet Network Interfaces: Used in network interface cards (NICs) and embedded Ethernet controllers.
  • Routers and Switches: Provides isolation and signal coupling for Ethernet ports in networking equipment.
  • Industrial Ethernet: Facilitates robust Ethernet communication in industrial environments.
  • Power over Ethernet (PoE) Applications: Supports PoE by providing isolation between the power circuitry and the data network.
  • Set-Top Boxes: Used in set-top boxes for connecting to Ethernet networks.

Features:

  • 10/100/1000Base-T Compatibility: Supports data rates of 10 Mbps, 100 Mbps, and 1000 Mbps.
  • Isolation Voltage: Provides high voltage isolation between the PHY and the network cable.
  • Low Insertion Loss: Minimizes signal attenuation for improved network performance.
  • High Return Loss: Reduces signal reflections for better signal integrity.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits:

  • Electrical Isolation: Protects sensitive electronics from voltage surges and noise.
  • Improved Network Performance: Low insertion loss and high return loss ensure optimal signal integrity.
  • Reliability: Designed for robust performance in demanding environments.
  • Ease of Assembly: SMT package simplifies manufacturing process.
  • Compliance: RoHS compliance ensures environmental responsibility.
  • Versatility: Suitable for a wide range of Ethernet applications.

Additional Details:

The PE-68469NLT has a turns ratio optimized for impedance matching in Ethernet networks. It is designed to meet the IEEE 802.3 standard for Ethernet. It is typically supplied in tape and reel packaging for automated pick-and-place assembly. The operating temperature range for this transformer is typically -40°C to +85°C. The inductance and leakage inductance are specified to ensure proper signal transmission and minimize noise. Common mode attenuation is another key specification, indicating the transformer's ability to suppress common-mode noise.

You May Also Be Interested in

LINK-PP
1.5kV 1CT:1CT 1000Base-T SMD,15.1x10mm Pulse Transformers RoHS
Lowest to $0.5279
Jansum Electronics Dongguan Co.,Ltd
350uH 100/1000M LAN Transformer 1:1 Surface Mount-48P,27.8x12.2mm
Lowest to $0.5865
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Triad Magnetics
TRANSF .650 OHM DUAL GATE DRIVE
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess