EN
  • EN
  • DE

24AA16-I/OT

Part No 24AA16-I/OT
Manufacturer Microchip Technology
Catalog Hard To Find
Description 16K I2C™ Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123135-24AA16-I/OT
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 24AA16-I/OT CAD Model

Description

Product Overview: 24AA16-I/OT – A Microchip Technology EEPROM

The 24AA16-I/OT is a 16-Kbit Electrically Erasable Programmable Read-Only Memory (EEPROM) module from Microchip Technology. This compact memory device is designed for high-performance data storage and retrieval with a focus on reliability and ease of integration. It is particularly well-suited for applications where space is at a premium and low power consumption is essential.

Featuring an I²C-compatible interface, the 24AA16-I/OT allows for simple serial connection to a wide array of microcontrollers and processors. The device operates across a voltage range of 1.8V to 5.5V, making it versatile for various operating conditions and compatible with both 3.3V and 5V logic levels. This flexibility ensures that the 24AA16-I/OT can be used in diverse applications ranging from portable devices to industrial control systems.

The EEPROM is organized as eight blocks of 256 x 8-bit memory, which provides a convenient structure for data management. It supports a bidirectional data transfer protocol, which helps in optimizing the communication speed and efficiency. The 24AA16-I/OT boasts a write cycle time of only 5 ms, enabling rapid data updates and minimizing downtime for write operations.

One of the key features of this EEPROM is its extended temperature range. The industrial-grade version, denoted by the "-I" in its part number, is rated for operation between -40°C and +85°C. This robust temperature tolerance ensures reliable performance in harsh environments.

For ease of mounting on printed circuit boards, the 24AA16-I/OT comes in an SOT-23 package, a small and leadless surface-mount package that is ideal for space-constrained applications. The "-OT" suffix indicates the package type, which is designed for optimal thermal performance and small footprint.

In summary, the 24AA16-I/OT from Microchip Technology is a high-quality EEPROM that offers a blend of compact size, low power consumption, and robust performance. Its wide voltage range, fast write cycle, and extended temperature range make it a versatile choice for designers looking to incorporate reliable data storage into their electronic designs.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
Texas Instruments
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
Lowest to $27.3548
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0836 $63.7524
20+ $5.8120 $116.2400
31+ $5.6306 $174.5486
43+ $5.4493 $234.3199
55+ $5.2680 $289.7400
74+ $4.7228 $349.4872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess