EN
  • EN
  • DE

74HC123PW,118

Part No 74HC123PW,118
Manufacturer NXP / Nexperia
Catalog Logic - Multivibrators
Description IC DUAL RETRIG MULTIVIB 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 65ns
Current - Output High, Low 5.2mA, 5.2mA
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 16-TSSOP
Win Source Part Number 100021-74HC123PW,118
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74HC123PW,118 CAD Model

Description

The 74HC123PW,118 from NXP is a dual retriggerable monostable multivibrator with reset. It is a monolithic integrated circuit that can be used to generate a single pulse of a predetermined width in response to a trigger signal. The pulse width is determined by the values of two external components, a resistor and a capacitor.

The 74HC123PW,118 has two trigger inputs, nA and nB. When either of these inputs is triggered, the output pulse begins. The output pulse width is determined by the values of the external resistor (REXT) and capacitor (CEXT). The output pulse can be terminated early by applying a LOW signal to the nRD input.

The 74HC123PW,118 is a versatile device that can be used in a variety of applications, including:

  • One-shot timers
  • Pulse generators
  • Frequency dividers
  • Schmitt triggers
  • Reset circuits
  • Pulse shapers
  • Delay circuits

The 74HC123PW,118 is available in a variety of packages, including the 16-pin TSSOP package. It is a high-performance device that can operate at speeds up to 20 MHz.

Here is a more detailed description of the operation of the 74HC123PW,118:

  • When either of the trigger inputs, nA or nB, is triggered, the output pulse begins.
  • The output pulse width is determined by the values of the external resistor (REXT) and capacitor (CEXT). The following equation can be used to calculate the output pulse width:
Output pulse width = 1.1 * REXT * CEXT
  • The output pulse can be terminated early by applying a LOW signal to the nRD input.
  • The 74HC123PW,118 has a retriggerable feature. This means that the output pulse can be extended by retriggering either of the trigger inputs, nA or nB.
  • The 74HC123PW,118 also has a reset feature. This means that the output pulse can be terminated at any time by applying a LOW signal to the nRD input.

Here is an example of how the 74HC123PW,118 can be used to generate a one-shot timer:

  1. Connect a resistor and capacitor to the REXT and CEXT pins, respectively. The values of the resistor and capacitor will determine the output pulse width.
  2. Connect a trigger signal to one of the trigger inputs, nA or nB.
  3. Connect the output of the 74HC123PW,118 to the device that needs to be triggered.

When the trigger signal is applied, the output pulse will begin. The output pulse will last for the amount of time determined by the values of the external resistor and capacitor. Once the output pulse has ended, the 74HC123PW,118 will be ready to be triggered again.

The 74HC123PW,118 is a powerful and versatile device that can be used in a variety of applications. It is a high-performance device that can operate at speeds up to 20 MHz.

You May Also Be Interested in

Zarlink
1GHz 16/17, 32/33 Multi-Modulus Divider
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
CMOS Low-Power Monostable/Astable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $7.5734
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.7521
Texas Instruments
SN54123 RETRIGGERABLE MONOSTABLE / Monostable Multivibrator
Need more? Email Us
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.2830 $50.9400
380+ $0.2651 $100.7380
590+ $0.2562 $151.1580
840+ $0.2383 $200.1720
1,095+ $0.2293 $251.0835
1,365+ $0.2203 $300.7095
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,960 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess