The DS1000Z-250 is a precision silicon delay line product from Maxim Integrated, offering a fixed-delay solution to meet the synchronization and timing control requirements in various digital circuits. This versatile component is designed to provide a series of equidistant delay times, making it an essential tool for signal timing adjustments across a wide range of applications.
Key Features
- Delay Accuracy: The DS1000Z-250 ensures high precision with a delay accuracy of ±5% or ±2ns, whichever is greater, providing reliable and consistent timing solutions for critical applications.
- Temperature Stability: With a temperature coefficient of 250ppm/°C, the device maintains its performance across a broad temperature range, ensuring stable operation in varying environmental conditions.
- Wide Operating Voltage: The device supports an operating voltage range of 4.75V to 5.25V, allowing for flexibility in different system voltage levels.
- Low Power Consumption: The DS1000Z-250 is designed for energy efficiency, with a typical power dissipation of only 30mW, making it suitable for power-sensitive applications.
- Multiple Delay Options: This delay line offers five equally spaced taps providing incremental delays, which can be used to fine-tune the timing of signals within a circuit.
Applications
The DS1000Z-250 is ideal for a variety of applications where precise timing delays are crucial. These include:
- Signal Processing
- Time-Delay Relays
- Pulse-Width Modulation (PWM) Circuits
- Data Communications
- Microprocessor Systems
Product Specifications
| Parameter |
Value |
| Number of Taps |
5 |
| Delay per Tap |
250ns |
| Total Delay |
1250ns |
| Operating Temperature Range |
-40°C to +85°C |
With its robust design and high-quality performance, the DS1000Z-250 from Maxim Integrated is a reliable choice for designers looking to incorporate fixed delays in their digital logic circuits.