NXP 74HC02 Quad 2-Input NOR Gate
The NXP 74HC02 device is a high-speed Si-gate CMOS chip that belongs to a broad family of quadruple 2-input NOR gates. These gates are designed to operate from a wide range of power supplies, including 2.0V to 6.0V, making them suitable for battery-powered devices and other low-power applications. The 74HC02 is characterized for operation from -40°C to +125°C, ensuring reliable performance in a variety of environments and applications.
Each gate in the 74HC02 has two inputs and one output, and the standard pin configuration allows for easy integration into circuit designs. The device's inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of Vcc.
Key Features:
- Logic Type: Quad 2-Input NOR Gate
- Supply Voltage Range: 2.0V to 6.0V
- Operating Temperature: -40°C to +125°C
- Output Capability: Standard
- IC Output Type: Complementary, Non-Inverted
- Propagation Delay: 8ns at 4.5V
- Current - Output High, Low: 5.2mA, 5.2mA
- Mounting Type: Through Hole or Surface Mount
- Package / Case: SOIC, TSSOP, DIP
This device is fabricated with NXP's high-quality silicon gate CMOS technology, which provides the inherent benefits of CMOS—low quiescent power and robustness in operation. The 74HC02's balanced propagation delays and transition times make it a reliable choice for precision applications where timing is critical.
Thanks to its versatility, the NXP 74HC02 can be used in a wide array of applications, ranging from logic circuits, control systems, and signal processing to more complex tasks such as computer logic, memory address decoding, and various other functions where NOR logic is required.
Whether you are designing consumer electronics, industrial control systems, or sophisticated computing hardware, the NXP 74HC02 offers a dependable and efficient solution for your NOR gate logic needs.