EN
  • EN
  • DE
  • IT

SN74HCS30QPWRQ1

Part No SN74HCS30QPWRQ1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 1CH 8-INP 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Active
Logic Type NAND Gate
Number of Circuits 1
Number of Inputs 8
Features Schmitt Trigger Input
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 7.8mA, 7.8mA
Input Logic Level - Low 1V ~ 3V
Input Logic Level - High 1.5V ~ 4.2V
Max Propagation Delay @ V, Max CL 27ns @ 6V, 50pF
Operating Temperature -40°C ~ 125°C
Grade Automotive
Qualification AEC-Q100
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173\;5;9;7;10;8;3;4;2;1;1662;2837;600061;428;31;5272;600039;261;2832;600026;1725;448;576;150;600066;14;1727;954;568;488;600023;20;2156;846;3565;5399;1568;497;5536;296;893;264;4518;818;0;2485;1750;29270;53802;22296;22297;28676;121662;121661;22299;22300;82;20380;111158;111169;15508;14297;113475;85765;87705;109036;87715;87707;87708;109682;109030;109031;58119;87710;85764;113479;87717;76;71;459;74;72;435;465;480;59999;78;475;80;1155;1677;41842;81;462;111231;110;81736;86;479;70;77;463;75;17575;478;69;85;477;87;2046;1572;79;2304;802;30241;492;186;83;84;1121;30242;2289;2290;1122;1312;1125;1126;2291;1129;1130;2292;28677;2293;1123;1124;65610;803;804;1119;2299;805;2300;1167;2303;798;292;108168;108169;108173;108142;108183;108156;109025;108157;108166;108180;108167;109035;108089;108177;108170;109033;108179;108172;49557;111464;131426;5009;5010;111309;1324;43317;43321;43322;56655;43330;43331;43326;52878;43332;43333;43334;46534;43336;43337;46543;43340;43342;43343;43346;54901;54915;62;3;2;243;250;1;17;6;0;2;4;7;1;1;313906;501705;359778;378818;380466;382347;422794;422800;1;2;3;4;6;8;9;39665;121326;169295;203167;204010;229001;249730;281410;295538;63986;88044;1;40234;40235;169695;202597;1;501704;382141;382145;400368;400370;720663;400371;409102;211198;206235;206239;34200;34201;36616;36636;38721;121108;121120;45880;48870;48897;53178;53189;55776;55785;57820;56901;56916;61308;61334;168980;169006;169019;125356;128773;134904;202627;202770;202783;202787;202790;202794;202821;202873;172054;177404;206238;208624;208627;208699;208730;209941;249171;231500;281265;97418;1;100 nA;200 nA;300 nA;500 nA;600 nA;0.9 µA;900 nA;1 µA;1.2 µA;2 µA;2.5 µA;3 µA;4 µA;5 µA;8 µA;10 µA;15 µA;16 µA;19 µA;20 µA;25 µA;30 µA;38 µA;40 µA;50 µA;80 µA;100 µA;200 µA;360 µA;500 µA;800 µA;1.1 mA;1.2 mA;1.35 mA;1.5 mA;1.53 mA;1.6 mA;1.8 mA;2 mA;2.04 mA;2.1 mA;2.2 mA;3 mA;3.3 mA;3.5 mA;3.6 mA;4 mA;4.2 mA;4.3 mA;4.4 mA;4.5 mA;4.9 mA;5.1 mA;5.4 mA;5.9 mA;6 mA;6.1 mA;6.4 mA;6.5 mA;6.6 mA;6.8 mA;7 mA;7.7 mA;7.8 mA;8 mA;8.14 mA;8.5 mA;8.7 mA;8.75 mA;8.8 mA;9.7 mA;9.75 mA;9.8 mA;10 mA;10.2 mA;11 mA;11.5 mA;12 mA;12.9 mA;13 mA;13.8 mA;14 mA;15.3 mA;15.5 mA;16 mA;16.5 mA;17 mA;17.4 mA;18 mA;19 mA;20 mA;20.1 mA;21 mA;22 mA;24 mA;25 mA;27 mA;28 mA;30 mA;32 mA;33 mA;36 mA;38 mA;40 mA;44 mA;48 mA;50 mA;51 mA;54 mA;55 mA;56 mA;57 mA;58 mA;60 mA;64 mA;65 mA;68 mA;75 mA;85 mA;782274;728397;68027;481584;68029;473871;733679;745332;447813;632744;632771;447500;632742;732976;213000;728191;481586;213002;728192;286086;745330;632773;120503;632772;732977;746240;722460;48554;48555;48556;746239;722457;55319;722458;168274;168275;130070;722459;754030;728193;133482;133483;202146;202152;202153;202155;175017;681221;176213;227869;227871;227872;206106;206842;210730;231421;231429;473544;231431;231432;266815;254459;269309;271759;271763;294343;294386;294388;285055;305174;73627;73633;87226;87233;103171;103172;103175;108166;116187;473541;143175;143180;154775;188494;188508;214841;214843;216862;225924;238182;264555;291284;1;327;340;341;347;348;351;355;360;728194;367;371;376;377;380;382;393;394;399;432883;407;410;52635;39593;39594;108138;9043;9520;14047;14048;14049;14050;14051;14052;14053;14054;14055;14056;14057;14061;11092;11093;12367;12368;423970;753684;18019;18020;18022;18023;18024;15185;16529;16530;16531;17582;21847;21906;21907;565652;21908;21909;21910;21911;21912;21913;21915;752850;20319;20320;20321;20512;21763;25078;25126;25127;25128;25129;25130;25132;25133;22647;752851;810307;23895;24160;285
Ultra Librarian 3D Model Ultra Librarian SN74HCS30QPWRQ1 CAD Model

You May Also Be Interested in

Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
MICROSS/On Semiconductor
IC GATE NAND 4CH 2-INP 14SOIC
Lowest to $0.2038
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 4CH 2-INP 14SO
Lowest to $0.5821
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4948 $51.9540
250+ $0.4060 $101.5000
385+ $0.3933 $151.4205
530+ $0.3806 $201.7180
680+ $0.3680 $250.2400
910+ $0.3299 $300.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess