EN
  • EN
  • DE

SN74LS06DB

Part No SN74LS06DB
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series 74LS
Package Bulk
Logic Type Inverter
Number of Circuits 6
Number of Inputs 6
Features Open Collector
Voltage - Supply 4.5V ~ 5.5V
Current - Quiescent (Max) 60 mA
Input Logic Level - Low 0.8V
Input Logic Level - High 2V
Max Propagation Delay @ V, Max CL 20ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Standard Package 1
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1349401-SN74LS06DB
Ultra Librarian 3D Model Ultra Librarian SN74LS06DB CAD Model

Description

The SN74LS06DB from Texas Instruments is a versatile and robust integrated circuit that belongs to the 74LS logic family. This device consists of hex inverting buffers with high-voltage open-collector outputs, designed to interface between different voltage levels or drive peripheral devices such as relays, printers, and display drivers.

Key Features

  • Logic Type: Hex Inverter Buffers/Drivers
  • Output Type: High-Voltage Open-Collector
  • Operating Voltage Range: 4.75V to 5.25V
  • Current - Output High, Low: 40mA, 8mA
  • Logic Level - Low: 0.8V (max)
  • Logic Level - High: 2V (min)
  • Operating Temperature: 0°C to 70°C
  • Package / Case: SSOP-14

Applications

The SN74LS06DB is widely used in a variety of applications where signal inversion with high-voltage drive is necessary. It is particularly useful in systems that require level shifting or interfacing between different logic families. Some common applications include:

  • Driving LEDs, relays, and other peripherals
  • Level shifting for digital signal processing
  • Interfacing with microcontrollers or microprocessors
  • Logic signal inversion
  • Creating wired-AND logic configurations

Quality and Reliability

Texas Instruments is known for its commitment to quality and the SN74LS06DB is no exception. This device is manufactured with high standards to ensure reliable performance and longevity. The SN74LS06DB is also RoHS compliant, adhering to environmental standards and ensuring safety in electronic equipment.

Support and Resources

For engineers and designers, Texas Instruments provides extensive support and resources for the SN74LS06DB. This includes detailed datasheets, application notes, and comprehensive technical support to assist in integration and troubleshooting during the design phase and beyond.

You May Also Be Interested in

ON Semiconductor
IC GATE NAND 1CH 2-IN 6MICROPAK2 / NAND Gate IC 1 Channel 6-MicroPak2™
Need more? Email Us
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14SO
Need more? Email Us
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $2.3284
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6161 $52.3685
200+ $0.5056 $101.1200
310+ $0.4898 $151.8380
425+ $0.4740 $201.4500
550+ $0.4582 $252.0100
735+ $0.4108 $301.9380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess