Introducing the 74CBTLV3253PW Dual 1-of-4 FET Multiplexer/Demultiplexer from NXP
The 74CBTLV3253PW is a high-performance integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This versatile component is a dual 1-of-4 FET multiplexer/demultiplexer that is part of the CBTLV (Low-Voltage) family, which is renowned for its low-power consumption and high-speed operation.
Constructed with silicon gate CMOS technology, the 74CBTLV3253PW provides a high-bandwidth pathway for data transfer and signal routing in a variety of applications. This makes it an ideal choice for telecommunications, computing, and networking systems where efficient data handling is crucial.
The device features two individual 1-of-4 multiplexer/demultiplexer configurations, each with its own set of four input/output ports, a common input/output port, and a digital select input, which allows users to control the data path. The multiplexing and demultiplexing function is facilitated by transmission gates that ensure minimal propagation delay and low ON-state resistance, enhancing the performance of the system it is integrated into.
With its wide operating voltage range of 2.3V to 3.6V, the 74CBTLV3253PW is compatible with a variety of logic levels, making it highly adaptable to different digital environments. Its low-voltage operation also contributes to reduced power consumption, which is critical in battery-operated and power-sensitive devices.
The 74CBTLV3253PW comes in a TSSOP16 (Thin Shrink Small Outline Package) form factor, which offers a compact footprint for space-constrained applications without compromising on functionality. Its lead-free and RoHS-compliant packaging ensures that it meets current environmental standards, making it a responsible choice for eco-conscious manufacturers.
Additionally, the device boasts an ESD protection feature that exceeds JESD 22, ensuring that sensitive circuitry is safeguarded against electrostatic discharge during handling and operation. This protection extends the life of the product and maintains the integrity of the data passing through it.
In summary, the NXP 74CBTLV3253PW is a powerful, efficient, and reliable solution for any application requiring a dual 1-of-4 FET multiplexer/demultiplexer. Its advanced features and robust design make it a smart choice for designers looking to enhance their system's performance with a high-quality, versatile component.