EN
  • EN
  • DE

74LVC1G126GM

Part No 74LVC1G126GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Bus buffer/line driver; 3-state
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132781-74LVC1G126GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74LVC1G126GM CAD Model

Description

Product Overview: 74LVC1G126GM from NXP

The 74LVC1G126GM is a high-performance, single-buffer gate with 3-state output, designed and manufactured by NXP Semiconductors. This device is part of the LVC family, which stands for Low-Voltage CMOS, indicating that it operates at a lower voltage with lower power dissipation, making it suitable for battery-operated and power-sensitive applications.

The 74LVC1G126GM is characterized by its ability to operate at a voltage range from 1.65V to 5.5V, which makes it compatible with various logic levels and ensures its versatility in interfacing with both 3.3V and 5V systems. This feature is particularly beneficial for mixed-voltage environments and for bridging between different logic domains.

Key Features:

  • Wide Supply Voltage Range: 1.65V to 5.5V, allowing for flexible use in various circuit designs.
  • High-Speed Performance: The device supports a maximum propagation delay of 3.7ns at 5V, ensuring swift signal transmission for time-sensitive applications.
  • Low Power Consumption: This buffer gate is optimized for low power consumption, making it ideal for portable and low-power devices.
  • 3-State Output: The output can be put in a high-impedance state, effectively disconnecting it from the circuit, which is useful for bus-oriented systems.
  • ESD Protection: It features robust electrostatic discharge (ESD) protection, safeguarding the device from static damage during handling and operation.
  • Compatibility: Input levels are compatible with standard CMOS, TTL, and even LVTTL logic levels.

Applications:

The 74LVC1G126GM is suitable for a wide range of applications, including but not limited to:

  • Logic level shifting/translating circuits
  • Memory address drivers
  • Bus-oriented systems
  • Data path management
  • Portable and battery-powered electronics

With its compact SOT-886 (MicroPak™) package, the 74LVC1G126GM is an excellent choice for space-constrained applications. Its small footprint, combined with the high level of integration, ensures a reduction in PCB space requirements and potential cost savings on additional components.

Overall, the 74LVC1G126GM from NXP stands out as a reliable and efficient solution for designers looking to incorporate a single-buffer gate with 3-state output into their digital circuits, while maintaining low power consumption and high-speed operation across a broad voltage range.

You May Also Be Interested in

Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Lattice Semiconductor Corporation
Need more? Email Us
Genesys
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Rohm Semiconductor
Need more? Email Us
Hittite
MMIC VCO w/ BUFFER AMPLIFIER, 5.5 - 6.1 GHz
Need more? Email Us
Vishay
Need more? Email Us
ON Semiconductor
Lowest to $7.9822
Texas Instruments
High-Speed CMOS Logic Quad Bilateral Switch | IC SWITCH QUAD 1X2 14SOIC
Lowest to $0.3639

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
480+ $0.1043 $50.0640
1,170+ $0.0856 $100.1520
1,810+ $0.0830 $150.2300
2,495+ $0.0803 $200.3485
3,225+ $0.0776 $250.2600
4,315+ $0.0696 $300.3240
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 76,500 pieces
MOQ: 480 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess