EN
  • EN
  • DE

TNETV2665FIBZWT7

Part No TNETV2665FIBZWT7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description DAVINCI DIGITAL MEDIA SYSTEM-ON- / DSP FIXED-POINT 32BIT 720MHZ 5760MIPS 529-PIN FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C642x
Type Fixed Point
Interface EBI/EMI, HPI, I2C, McASP, McBSP, UART, 10/100 Ethernet MAC
Clock Rate 700MHz
Non-Volatile Memory ROM (64 kB)
On-Chip RAM 240kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.05V, 1.20V
Operating Temperature Range 0°C ~ 90°C (TJ)
Win Source Part Number 797708-TNETV2665FIBZWT7
Popularity Medium
Supply and Demand Status Limited
Introduction Date January 01, 2000
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TNETV2665FIBZWT7 CAD Model

Description

Product Overview: TNETV2665FIBZWT7 from Texas Instruments

The TNETV2665FIBZWT7 is a cutting-edge solution from Texas Instruments, designed to cater to the growing demands of modern telecommunications. This product is a testament to Texas Instruments' commitment to innovation, quality, and performance in the semiconductor industry. The TNETV2665FIBZWT7 is specifically engineered to provide reliable and efficient operation in various applications, including networking, communication infrastructure, and advanced computing systems.

Key Features

  • High Performance: The TNETV2665FIBZWT7 boasts a high-speed processing capability that ensures smooth data handling and rapid signal processing, making it ideal for high-bandwidth applications.
  • Energy Efficient: Designed with power efficiency in mind, this product helps to reduce the overall energy consumption of the systems it is integrated into, leading to cost savings and a reduced carbon footprint.
  • Robust Connectivity: With advanced connectivity options, the TNETV2665FIBZWT7 ensures seamless integration with a wide range of devices and networks, providing a versatile solution for various communication needs.
  • Compact Design: The compact form factor of the TNETV2665FIBZWT7 allows for easy integration into space-constrained environments without compromising on functionality or performance.

Applications

The versatility of the TNETV2665FIBZWT7 makes it suitable for a broad spectrum of applications. It is an excellent choice for:

  • Networking Equipment
  • Wireless Infrastructure
  • Enterprise Systems
  • Telecommunication Devices
  • High-Speed Data Processing Units

Quality and Reliability

Texas Instruments is renowned for its rigorous quality control and the TNETV2665FIBZWT7 is no exception. Each unit is subjected to extensive testing to ensure it meets the highest standards of reliability and longevity. Customers can trust in the TNETV2665FIBZWT7 to perform consistently under the most demanding conditions.

Support and Documentation

Comprehensive technical support and detailed documentation are available for the TNETV2665FIBZWT7, providing developers with the resources they need to integrate this product into their projects successfully. Texas Instruments' support network ensures that any questions or issues can be addressed promptly, facilitating a smooth development process.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNL PROCESSOR 144-BGA
Lowest to $51.8060
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC DSP FIXED-POINT 16BIT 179-BGA
Lowest to $44.5068
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess