The LMX2541SQ2690E from Texas Instruments is a high-performance frequency synthesizer that integrates a delta-sigma fractional-N PLL, a VCO with fully integrated tank circuit, and a variety of functional enhancements that provide flexible, low-noise frequency generation and distribution. Designed to deliver a high-quality signal for RF systems, this device is an excellent choice for applications requiring a low phase noise and high-frequency stability, such as wireless communication infrastructure, test and measurement equipment, and aerospace and defense electronics.
Key Features:
- Frequency Range: The LMX2541SQ2690E offers a wide frequency range, supporting output frequencies from 10 MHz up to 1040 MHz, making it versatile for various applications.
- Low Phase Noise: With its ultra-low phase noise performance, the device ensures high signal integrity, which is critical for high-performance wireless systems.
- Integrated VCO: The inclusion of an integrated VCO with a fully integrated tank circuit simplifies the design process by reducing the number of external components required.
- Delta-Sigma Fractional-N PLL: The advanced delta-sigma fractional-N PLL allows for fine frequency resolution and stability, enabling precise control over the output frequency.
- Programmable Output Power Level: Users can program the output power level to suit specific system requirements, ensuring optimal performance and compatibility.
- Fast Lock Time: The device's fast lock time is essential for applications that require quick frequency changes and agile signal generation.
- Power Supply: Operating from a single 3.3V supply, the LMX2541SQ2690E is designed for ease of integration into modern low-voltage systems.
Applications:
- Wireless Infrastructure (LTE, WCDMA, GSM)
- Test and Measurement Equipment
- Aerospace and Defense Electronics
- Satellite Communications
With its robust feature set and outstanding performance, the LMX2541SQ2690E from Texas Instruments is an ideal solution for engineers seeking a reliable and versatile frequency synthesizer for their high-frequency applications.