Product Overview: 74AHC257PW from NXP
The 74AHC257PW is a high-speed Si-gate CMOS device and is pin compatible with Low-power Schottky TTL (LSTTL). Manufactured by NXP Semiconductors, a leader in the electronics industry, this product is designed to deliver top-notch performance for a wide range of applications. The 74AHC257PW is a quad 2-input multiplexer with 3-state outputs that allows for the selection between two sets of four inputs to be propagated to a single output line.
This device is characterized by its low power consumption and high noise immunity, making it suitable for interfacing with high-speed logic operating at different voltage levels. It is particularly useful in telecommunications, computing, and industrial applications where reliable data selection and routing are essential.
Key Features:
- Logic Family: 74AHC - Advanced High-Speed CMOS
- Package: The 74AHC257PW comes in a TSSOP16 package, which is a thin shrink small outline package with 16 leads. This package is known for its compact footprint and low height, making it ideal for space-constrained applications.
- Supply Voltage Range: 2.0V to 5.5V, accommodating a variety of logic level requirements.
- High-Speed Operation: With its fast switching speeds, the device is capable of handling high-frequency signals efficiently.
- 3-State Outputs: The outputs can be put in a high-impedance state, allowing for the outputs to be disconnected from the circuit, which is useful in bus-oriented systems.
- Input/Output Interface: TTL input level compatibility for use with multiple logic families.
- Temperature Range: Specified from -40°C to +125°C, ensuring reliable operation across a wide range of environmental conditions.
Applications:
The 74AHC257PW is versatile and can be used in various digital circuits. Common applications include:
- Data routing and multiplexing
- Signal gating
- Function generation
- Communication systems
- Computers and computer peripherals
- Instrumentation and control systems
With its robust design and flexible features, the 74AHC257PW from NXP is an excellent choice for designers who require a reliable multiplexing solution for their digital systems. Its compatibility with various logic levels and the ability to operate over a wide temperature range makes it adaptable to numerous high-speed logic applications.