EN
  • EN
  • DE

MAX2207EBS+T

Part No MAX2207EBS+T
Manufacturer Maxim Integrated
Catalog RF Detectors
Description IC RF DETECT 800MHZ-2GHZ 4UCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel
Status Obsolete
Frequency 800MHz ~ 2GHz
RF Type Cellular, TDMA
Input Range -10dBm ~ 15dBm
Accuracy ±0.3dB
Supply Voltage (V) 2.7V ~ 5V
Supply Current 2mA
Manufacturer Package 4-WFBGA, CSPBGA
Supplier Device Package 4-UCSP (1.05x1.05)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 702577-MAX2207EBS+T
Series MAX series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX2207EBS+T CAD Model

Description

The MAX2207EBS+T from Maxim Integrated is a high-performance, low-cost RF power detector, ideal for applications requiring precise power measurement over a wide dynamic range. This compact device is designed to operate in the frequency range of 800MHz to 2GHz, making it suitable for a variety of wireless communication systems such as GSM, CDMA, WCDMA, TD-SCDMA, and more.

Key Features:

  • Wide Dynamic Range: The MAX2207EBS+T offers a dynamic range of 45dB, providing accurate power detection from -45dBm to 0dBm which enables it to handle a wide range of signal strengths.
  • High Frequency Operation: With an operational frequency range of 800MHz to 2GHz, this device is versatile and can be used in multiple RF applications.
  • Low-Cost: Despite its high performance, the MAX2207EBS+T is designed to be cost-effective, making it an attractive option for budget-conscious designs.
  • Temperature Compensated: The device includes integrated temperature compensation, ensuring reliable performance across varying temperature conditions.
  • Small Package: Available in a tiny 3mm x 3mm, 10-pin UCSP package, it is ideal for space-constrained applications.

Applications:

  • Mobile and wireless communication systems
  • Power amplifier control
  • Transmitter power measurement
  • Antenna power detection
  • Battery-powered devices

The MAX2207EBS+T is a versatile RF power detector that provides both accuracy and economy. Its exceptional dynamic range and frequency versatility make it a top choice for designers who require reliable power measurement in their RF systems. Whether it's for controlling power amplifiers, measuring transmitter power, or detecting antenna power, this Maxim Integrated product ensures precise results in a small, cost-effective package.

You May Also Be Interested in

Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR, DIODE
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
POWER DETECTOR 5-44 GHZ DIE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7847 $62.2776
19+ $6.3872 $121.3568
29+ $6.1873 $179.4317
39+ $5.9875 $233.5125
50+ $5.7889 $289.4450
67+ $5.1894 $347.6898
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess