EN
  • EN
  • DE

74ALVT16244DL

Part No 74ALVT16244DL
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 2.5V/3.3V 16-bit buffer/driver 3-State
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1130990-74ALVT16244DL
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ALVT16244DL CAD Model

Description

NXP 74ALVT16244DL Product Overview

The NXP 74ALVT16244DL is a high-performance, low-voltage, 16-bit buffer/line driver designed to deliver fast and reliable data transmission for a wide range of digital applications. This integrated circuit is part of the Advanced Low-Voltage CMOS Technology (ALVT) series, which is renowned for its ability to operate at lower voltages while maintaining high-speed performance.

The 74ALVT16244DL features a dual-supply voltage operation, typically ranging from 2.5V to 3.6V, making it an ideal choice for interfacing with both 3.3V and 2.5V logic levels. This level of versatility ensures that the device can be used in mixed-voltage systems without the need for additional level-shifting components, thereby simplifying design and reducing overall system costs.

With its 16-bit wide configuration, the 74ALVT16244DL provides ample data width for parallel data processing and transmission tasks. Each of the 16 channels can be independently controlled via separate output enable (OE) inputs, allowing for greater flexibility in controlling the flow of data through the system. This makes the device particularly suitable for bus-oriented applications where data integrity and control are critical.

The NXP 74ALVT16244DL also boasts a 3-State output, which allows the outputs to be disconnected from the bus, effectively preventing data contention and enabling multiple devices to share the same data lines. This feature is crucial for implementing bus arbitration and ensuring smooth data communication in multiprocessor or shared-bus environments.

The IC comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that offers a compact footprint while providing adequate pin spacing for easy PCB routing. The package is optimized for reduced inductance, which contributes to the device's high-speed performance and reduced signal distortion.

Overall, the NXP 74ALVT16244DL is a reliable and efficient solution for high-speed digital systems that require low-voltage operation and high data throughput. Its robust design and advanced features make it a go-to choice for applications such as telecommunications, computing, and high-speed data acquisition systems.

You May Also Be Interested in

Vishay
Need more? Email Us
Vishay
SENSOR REMOTE REC 36.0KHZ 30M
Need more? Email Us
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Micron Technology Inc.
Lowest to $8.2538
STMicroelectronics
Lowest to $1.4553
ON Semiconductor
Lowest to $7.9822
Mini-Circuits
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Infineon Technologies
Lowest to $9.7932

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8620 $60.1020
50+ $2.3483 $117.4150
77+ $2.2750 $175.1750
105+ $2.2016 $231.1680
136+ $2.1282 $289.4352
182+ $1.9081 $347.2742
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess