EN
  • EN
  • DE

MUX507IPWR

Part No MUX507IPWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX DUAL 8:1 200OHM 28TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000836-MUX507IPWR
Win Source Part Number Cross
Manufacturer Texas Instruments
Category Integrated Circuits (ICs) Interface Analog Switches, Multiplexers, Demultiplexers
Package Tape & Reel (TR)
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 28-TSSOP
Base Product Number MUX507
Product Status Active
Ultra Librarian 3D Model Ultra Librarian MUX507IPWR CAD Model

Description

Product Overview: MUX507IPWR from Texas Instruments

The MUX507IPWR is a precision, low-on-resistance, high-performance analog multiplexer from Texas Instruments, designed to provide exceptional signal fidelity and switching capabilities for a wide array of applications. This device is a part of the MUX50x series, which are known for their high accuracy and low signal distortion, making them ideal for data acquisition systems, test equipment, and other applications requiring high precision.

With its single-channel, 8:1 configuration, the MUX507IPWR allows for multiple input signals to be routed to a single output, simplifying the design of multiplexing systems. The device operates over a wide supply range of ±4.5 V to ±18 V, or a single supply of +9 V to +36 V, providing flexibility in various operating environments. Its low charge injection, low input leakage, and low on-capacitance ensure minimal signal corruption, preserving the integrity of the original signal.

The MUX507IPWR features a robust design with break-before-make switching action, which prevents momentary shorting of inputs during channel transitions. This characteristic is crucial for preventing damage to sensitive components and maintaining system reliability. Additionally, the device's low power consumption contributes to energy efficiency in portable and battery-powered applications.

Encased in a TSSOP-16 package, the MUX507IPWR is designed for a compact footprint on printed circuit boards, which is beneficial for space-constrained applications. Texas Instruments also ensures a wide operating temperature range of -40°C to +125°C, making the MUX507IPWR suitable for industrial and automotive applications where extreme temperatures are common.

For ease of integration into digital systems, the MUX507IPWR includes a digital interface compatible with various logic levels, allowing for direct connection to microcontrollers and digital processors. Designers can take advantage of this feature to create sophisticated, automated switching systems with minimal additional components.

In summary, the MUX507IPWR from Texas Instruments represents a blend of performance, precision, and versatility, making it a top choice for engineers and designers seeking a reliable multiplexing solution for their high-fidelity applications.

You May Also Be Interested in

Maxim Integrated
IC SWITCH SPST-NCX1 35OHM 8SOIC
Need more? Email Us
Texas Instruments
16 LEAD SOP
Lowest to $0.5239
MICROSS/On Semiconductor
IC MUX 8:1 26OHM 16TSSOP
Lowest to $0.5821
UTC
2V~10V 225Ω TSSOP-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.3377
Analog Devices Inc.
IC SWITCH SPDT X 2 175OHM 8SOIC
Need more? Email Us
Siliconix
IC SWITCH SPST-NCX4 85OHM 16SOIC
Lowest to $1.1060
UTC
100Ω 1 2V~10V SOIC-16 Analog Switches, Multiplexers, Demultiplexers RoHS
Lowest to $0.1133
MICROSS/On Semiconductor
IC SWITCH SP4TX2 100OHM 16TSSOP
Lowest to $0.4366
Texas Instruments
IC MUX 8:1 240OHM 16SOIC
Lowest to $0.1402

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3503 $53.5030
23+ $4.3900 $100.9700
36+ $4.2528 $153.1008
49+ $4.1156 $201.6644
63+ $3.9784 $250.6392
85+ $3.5669 $303.1865
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess