EN
  • EN
  • DE

74LVC1G07GM

Part No 74LVC1G07GM
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Buffer with open-drain output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1132762-74LVC1G07GM
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVC1G07GM CAD Model

Description

Product Overview: 74LVC1G07GM by NXP Semiconductors

The 74LVC1G07GM is a high-performance, single buffer/driver with open-drain output from NXP Semiconductors, designed to operate from a 1.65 V to 5.5 V power supply. This versatility makes it suitable for interfacing between different voltage domains in a mixed-voltage environment. The device is part of NXP's 74LVC family, which is renowned for its low-voltage operation and low power consumption.

Featuring a 5-pin XSON package, the 74LVC1G07GM is optimized for minimal footprint and is ideal for space-constrained applications. The device's open-drain output allows for direct interfacing with TTL or CMOS levels and can switch loads of up to 50 V. Moreover, the output can be connected to other open-drain outputs to implement wired-AND or active-low wired-OR functions.

Key Features:

  • Wide Supply Voltage Range: Operates from 1.65 V to 5.5 V, accommodating various logic levels and providing interface flexibility.
  • High-Speed Performance: The 74LVC1G07GM offers propagation delays and output transition times that are suitable for high-speed signal processing.
  • Low Power Consumption: Its low power consumption makes it ideal for battery-operated and power-sensitive applications.
  • Open-Drain Output: Allows for voltage level translation and the implementation of wired-AND or wired-OR functions.
  • ESD Protection: Includes input and output protection against electrostatic discharge, enhancing the device's robustness for industrial applications.
  • Compliance: Fully compliant with JEDEC standard no. 8-1A and available in a lead-free package that meets environmental standards.

Applications:

The 74LVC1G07GM is a versatile component that can be used in a variety of electronic circuits. It is particularly useful in applications that require logic level shifting or buffering, such as:

  • Portable and battery-powered electronics
  • Computing and data storage systems
  • Communication infrastructure
  • Microcontroller interfacing
  • Signal modulation and demodulation circuits

In summary, the 74LVC1G07GM from NXP Semiconductors is an efficient, high-performance buffer/driver that offers the flexibility and reliability needed for modern electronic designs. Its compact form factor, combined with its wide voltage range and low power consumption, make it an excellent choice for designers looking to optimize their systems for both performance and space.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314
Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,615+ $0.1432 $231.2680
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,600 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess