EN
  • EN
  • DE

BB15AB-HA

Part No BB15AB-HA
Manufacturer NKK Switches
Catalog Pushbutton Switches
Description SWITCH PUSH SPDT 0.4VA 28V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Through Hole
Type Standard
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 0.4VA (AC/DC)
Voltage Rating - AC 28 V
Voltage Rating - DC 28 V
Actuator Type Round, Button
Actuator Marking No Marking
Color - Actuator/Cap Black
Termination Style PC Pin
Features Antistatic
Temperature Range - Operating -30°C ~ 85°C
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1556608-BB15AB-HA
Ultra Librarian 3D Model Ultra Librarian BB15AB-HA CAD Model

Description

N

You May Also Be Interested in

Omron
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Keyswitch, Illuminated Through Hole
Need more? Email Us
TE Connectivity
SWITCH PUSH SPST-NO 0.4VA 20V / Switch Push Button OFF (ON) SPST Round Plunger 20VAC 20VDC 0.4VA Momentary Contact Thru-Hole PC Pins Loose
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V / Tiny Pushbutton Switches
Lowest to $10.9090
IDEC
Pushbutton Switches Pushbutton 22mm Momentary Metal Round Black 1NO-1NC Contact Screw Terminal
Need more? Email Us
TE Connectivity
SWITCH PUSHBUTTON DPDT 6A 125V
Need more? Email Us
IDEC
LED PANEL INDICATOR GRN 24V IP65 / LED Panel Indicator Green 24V Solder Lug
Need more? Email Us
Omron
SWITCH PUSHBUTTON DPDT 0.1A 30V / Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Lowest to $43.6837
IDEC
Switch Key Lock N.O./N.C. DPDT Flat Key Solder Panel Mount
Need more? Email Us
C&K Components
Switch Pushbutton SPDT 1A 14V
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess