Products specifications Report Issue?

Categories Switches
Manufacturer TE Connectivity ALCOSWITCH Switches
Series TSP
Packaging Bulk
Type Standard
Circuit SPST-NO
Switch Function Off-Mom
Current Rating 0.4VA (AC/DC)
Voltage Rating - AC 20V
Voltage Rating - DC 20V
Actuator Type Round, Plunger
Color - Actuator/Cap Black
Mounting Through Hole, Right Angle
Termination Style PC Pin
Features Process Sealed
Operating Temperature Range -30°C ~ 85°C
Electrical Life 80,000 Cycles
Win Source Part Number 798509-TSPD11CGRA0
Popularity Medium
Supply and Demand Status Limited
Family Name TSP
Introduction Date September 30, 2004
ECCN EAR99
Country of Origin Mexico, Singapore, United States of America
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian TSPD11CGRA0 CAD Model

Description

The TE Connectivity ALCOSWITCH TSP Series Switch is a high-quality standard switch designed for a variety of applications.

  • Actuator Type: Plunger
  • Circuit: SPST-NO
  • Current Rating: 0.4VA (AC/DC)
  • Voltage Rating: 20V AC/DC
  • Operating Temperature: -30°C to 85°C
  • Sealing: Process sealed
  • Mechanical Life: 80,000 cycles
  • Mounting: Through hole
  • Termination Style: Right-angle
  • Supply and Demand Status: Limited

You May Also Be Interested in

C&K Components
SWITCH PUSHBUTTON
Need more? Email Us
ECAD model for CH5XF15
C&K Components
SWITCH PUSH SPDT 0.4VA 20V
Lowest to $8.9153
ECAD model for EP12SD1SAPE
Apem Inc.
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us
ECAD model for TP33WW08000
Siemens
PUSHBUTTON. BLACK. EXTENDED STRO
Need more? Email Us
ECAD model for 3SU12000KB100AA0
E-SWITCH
SWITCH PUSHBUTTON DPDT 0.1A 30V
Need more? Email Us
ECAD model for TL2230OAF140
Omron
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Keyswitch Through Hole
Lowest to $7.5818
ECAD model for B3J-1300
Omron
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Keyswitch Through Hole
Need more? Email Us
ECAD model for B3J-1100
IDEC
40MM MUSH MOM 24V 1NO1NC GRN
Need more? Email Us
ECAD model for ALD32211DNUG
Adafruit Industries LLC
SWITCH PUSHBUTTON SPST-NO GRN
Lowest to $0.1513
ECAD model for 1188

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention