EN
  • EN
  • DE

UCC5630AWMPR/81535

Part No UCC5630AWMPR/81535
Manufacturer Texas Instruments
Catalog Interface - Signal Terminators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Signal Terminators
Manufacturer Texas Instruments
Win Source Part Number 398284-UCC5630AWMPR/81535
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC5630AWMPR/81535 CAD Model

Description

The UCC5630AWMPR/81535 is a high-performance SCSI (Small Computer System Interface) bus terminator from Texas Instruments, designed to support the needs of high-speed data communication in server and workstation environments. This advanced terminator integrates precision resistor networks to provide the correct termination for SCSI buses and is compatible with Fast-20 (Ultra SCSI), Fast-40 (Ultra2 SCSI), and Fast-80 (Ultra3 SCSI) standards.

Key Features

  • Multi-mode Compatibility: The UCC5630AWMPR/81535 is capable of terminating Single-Ended (SE), High-Voltage Differential (HVD), and Low-Voltage Differential (LVD) SCSI modes, offering versatility and support for a wide range of SCSI applications.
  • Automatic Mode Detection: This device automatically detects the SCSI bus mode and self-configures, ensuring optimal performance without the need for manual switching or configuration.
  • Thermal Protection: Integrated thermal protection circuits prevent the device from overheating, enhancing reliability and extending product life.
  • LED Indicator: An onboard LED indicator provides a visual confirmation of the terminator's operational status, aiding in troubleshooting and system diagnostics.
  • Low Power Consumption: Designed with power efficiency in mind, the UCC5630AWMPR/81535 maintains low power consumption, making it suitable for energy-conscious applications.

Applications

The UCC5630AWMPR/81535 is ideal for a variety of high-speed data communication applications, including:

  • Server and high-performance workstations
  • Data storage systems
  • RAID (Redundant Array of Independent Disks) systems
  • Network Attached Storage (NAS)

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the UCC5630AWMPR/81535 is no exception. Manufactured to the highest industry standards, this SCSI terminator is designed for robust performance in demanding environments, ensuring system stability and data integrity.

Ordering Information

The UCC5630AWMPR/81535 is available in a 28-pin SOIC package and can be ordered through Texas Instruments' distribution network. For detailed ordering and shipping information, please refer to the official Texas Instruments website or contact their sales team.

You May Also Be Interested in

Rochester Electronics
E1 SINGLE CHIP TRANSCEIVER
Lowest to $26.0325
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $7.1252
ON Semiconductor
TERMINATOR USB PORT SOT23-6
Need more? Email Us
Dallas Semiconductor
Lowest to $49.7909
Microsemi Corporation
IC USB LINE TERM EMI/ESD SOT23-6
Need more? Email Us
Linear Technology
IC CABLE TERM MULTIPROTCL 24SSOP
Lowest to $6.8823
Texas Instruments
IC PROG TERM SCSI 27LINE 80-LQFP / SCSI, LVD Terminator 27 Terminations 80-LQFP (12x12)
Need more? Email Us
Texas Instruments
IC SCSI 9-LINE TERM 16-SOIC / SCSI Terminator 9 Terminations 16-SOIC
Need more? Email Us
Texas Instruments
IC SCSI 18-LINE TERM 28-PLCC
Lowest to $5.9512

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3891 $50.8365
36+ $2.7808 $100.1088
56+ $2.6939 $150.8584
77+ $2.6070 $200.7390
100+ $2.5201 $252.0100
133+ $2.2594 $300.5002
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess