EN
  • EN
  • DE

MAX6365LKA29+T

Part No MAX6365LKA29+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR MPU LP SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Battery Backup Circuit
Number of Voltages Monitored 1
Output Push-Pull, Totem Pole
Reset Active Low
Reset Timeout 150 ms Minimum
Voltage - Threshold 2.93V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-8
Manufacturer Package SOT-23-8
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 758325-MAX6365LKA29+T
Popularity Medium
Supply and Demand Status Balance
Family Name MAX6365L
Introduction Date June 01, 2001
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX6365LKA29+T CAD Model

Description

Maxim Integrated MAX6365LKA29+T Supervisory Circuit

The MAX6365LKA29+T from Maxim Integrated is a highly reliable supervisory circuit designed to monitor power supplies in microprocessor systems, providing a significant layer of protection and stability. This compact and efficient device is an essential component for ensuring the correct operation of CPUs and other sensitive digital systems, by monitoring the voltage levels and providing a reset signal when necessary.

Encased in an 8-pin SOT-23 package, the MAX6365LKA29+T offers a preset threshold voltage of 2.93V, which is ideal for systems operating around the common 3.3V supply level. It is designed to maintain system integrity by asserting a reset signal whenever the monitored voltage falls below this threshold, ensuring that the microprocessor restarts cleanly during power-up, power-down, or brown-out conditions.

The device features a manual reset input that allows for an external trigger to initiate a system reset, providing additional control to the system operator. Additionally, the MAX6365LKA29+T incorporates a debounced manual-reset input, which prevents noise from triggering a false reset, enhancing the reliability of the system it is protecting.

One of the key advantages of the MAX6365LKA29+T is its low power consumption. This characteristic makes it an ideal choice for battery-operated and portable applications where power efficiency is crucial. The supervisory circuit also includes an active-low reset output, which remains asserted for a minimum of 140ms after the monitored voltage has risen above the reset threshold, ensuring a proper reset pulse duration.

Maxim Integrated's MAX6365LKA29+T operates over a wide temperature range of -40°C to +125°C, making it suitable for use in harsh environments and across various industrial applications. Its robust design and high precision make it a trusted solution for system monitoring, offering peace of mind that your microprocessor-based systems will operate reliably and with the necessary safeguards against unexpected power disruptions.

In summary, the MAX6365LKA29+T is a sophisticated supervisory circuit that provides essential monitoring and protection for advanced microprocessor systems, ensuring they operate within safe voltage parameters and respond correctly to power anomalies.

You May Also Be Interested in

EM Microelectronic
ULTRA LOW POWER VOLTAGE DETECTOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Need more? Email Us
Diodes Incorporated
IC SUPERVISOR 1 CHANNEL SOT23 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.1195
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC POWER / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.8988
Texas Instruments
IC SUPERVISOR 1 CHANNEL 4X2SON
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
AUTOMOTIVE NANOPOWER SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel 6-WSON (1.5x1.5)
Lowest to $1.2818
Maxim Integrated
IC SUPERVISOR 1 CHANNEL 16SOIC
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8961 $55.5844
9+ $11.4019 $102.6171
14+ $11.0456 $154.6384
19+ $10.6893 $203.0967
25+ $10.3330 $258.3250
33+ $9.2641 $305.7153
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 454 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess