Products specifications Report Issue?

Category Optoelectronics>Panel Indicators, Pilot Lights
Mfr IDEC
Series AP6
Package Bulk
Type LED
Lamp Color Green
Ratings DC
Voltage 24V
Panel Cutout Shape Round
Panel Cutout Dimensions 0.64" (16.20mm)
Lens Size 15.60mm Dia
Lens Style Round with Flat Top
Termination Style Solder Lug
Ingress Protection IP65
Base Product Number AP6M122
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.41.0000
Other Names 1885-1373
Standard Package 1
Win Source Part Number 964391-AP6M122-G
Ultra Librarian 3D Model Ultra Librarian AP6M122-G CAD Model

Description

The IDEC AP6M122-G is a green LED panel indicator that has a voltage of 24V.

  • Manufacturer: IDEC
  • Voltage: 24V
  • Panel Cutout Dimensions: 0.64" (16.20mm)
  • Lens Style: round with flat top
  • Lens Size: 15.60mm Dia
  • Termination Style: solder lug
  • Ingress Protection: IP65
  • Ratings: DC

You May Also Be Interested in

Mallory Sonalert Products Inc.
LED YEL 12MM NUT 24VAC/DC STK
Need more? Email Us
ECAD model for FL1M-12FW-1-Y24V
Apem Inc.
INDICATOR 8MM PM FLUSH BLUE POTT
Need more? Email Us
ECAD model for Q8F5BXXB02E
Bivar Inc.
IND METAL PNL 5MM HER/GN WH DIFF
Need more? Email Us
ECAD model for MPR5BCW6.0
Mallory Sonalert Products Inc.
LED YEL 8MM NUT 12VAC/DC STK
Need more? Email Us
ECAD model for FL1P-8NW-1-Y12V
Visual Communications Company - VCC
INDICATOR NEON AMBER PANEL MNT
Need more? Email Us
ECAD model for 1050C3
Apem Inc.
INDICATOR 12V 8MM RECESSED YEL
Need more? Email Us
ECAD model for Q8R1CXXY12E
Mallory Sonalert Products Inc.
LED GRN 8MM NUT 3VAC/DC STK
Need more? Email Us
ECAD model for FL1M-8SJ-2-G3V
NKK Switches
INDICATOR SQ BLK HSNG GREEN LED
Need more? Email Us
ECAD model for UB04KW015F
Apem Inc.
INDICATOR 24V 6MM RECESSED YLW
Need more? Email Us
ECAD model for Q6R1CXXY24

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention