EN
  • EN
  • DE

HAPS0034

Part No HAPS0034
Manufacturer C&K Components
Catalog Pushbutton Switches
Description Switch Pushbutton SPDT 1A 14V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 971541-HAPS0034
Categories Pushbutton Switches
Manufacturer C&K Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HAPS0034 CAD Model

Description

The HAPS0034 is a miniature pushbutton switch manufactured by C&K Components. These switches are commonly used in a variety of applications where a momentary, tactile response is required. Their small size and robust construction make them suitable for handheld devices, control panels, and instrumentation.

Applications:

  • Consumer electronics: Remote controls, gaming devices, and audio equipment.
  • Industrial controls: Panel switches, testing equipment, and machinery interfaces.
  • Medical devices: Portable medical instruments and diagnostic tools.
  • Instrumentation: Laboratory equipment and measurement devices.
  • Automotive: Dashboard controls and key fobs.

Features:

  • Miniature size: Allows for high-density mounting on printed circuit boards (PCBs).
  • Momentary action: Provides a brief electrical connection when the button is pressed and released.
  • Through-hole mounting: Designed for secure and reliable mounting on PCBs.
  • High reliability: Constructed with durable materials to ensure long-lasting performance.
  • Various actuator options: Available with different button styles and colors to suit different applications.

Benefits:

  • Space-saving design: Ideal for compact electronic devices where space is limited.
  • Easy integration: Simple to install and connect to existing circuits.
  • Reliable performance: Ensures consistent and dependable switching action.
  • Cost-effective solution: Provides a reliable switching solution at an affordable price.
  • Wide range of applications: Suitable for various industries and electronic devices.

The HAPS0034 offers a reliable and space-saving switching solution for a wide range of applications. Its miniature size, momentary action, and robust construction make it a popular choice for designers and engineers.

You May Also Be Interested in

NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
Omron
SWITCH PUSH SPST-NO 0.05A 24V
Need more? Email Us
Schurter Inc.
SWITCH PUSHBUTTON SPDT 2A 125V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 1A 120V
Need more? Email Us
Switchcraft Inc.
SWITCH PUSH SPDT 0.25A 28V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 125MA 48V
Need more? Email Us
C&K Components
SWITCH PUSHBUTTON SPDT 1A 120V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON DPDT 3A 125V
Need more? Email Us
Apem Inc.
SWITCH PUSH SPST-NO 0.5A 48V
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess