EN
  • EN
  • DE

AL6M-LK3-A

Part No AL6M-LK3-A
Manufacturer IDEC
Catalog Pushbutton Switches
Description Switch Key Lock N.O./N.C. DPDT Flat Key Solder Panel Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Orange
Lens Color Orange
Lens Style Round
Maximum Operating Temperature 55 °C
Min Operating Temperature -25 °C
REACH SVHC Unknown
RoHS Compliant
Win Source Part Number 1069712-AL6M-LK3-A
Categories Pushbutton Switches
Manufacturer IDEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AL6M-LK3-A CAD Model

Description

The AL6M-LK3-A is a series of illuminated pushbutton switches manufactured by IDEC Corporation. These switches are designed for a wide range of industrial and commercial applications, providing reliable and visually clear indication of switch status through integrated illumination. They are known for their robust construction, ease of use, and long operational life.

Applications

  • Industrial control panels
  • Operator interfaces
  • Instrumentation
  • Medical equipment
  • Transportation equipment
  • Vending machines

Features

  • Illuminated Pushbutton: Integrated LED or incandescent lamp provides visual indication of switch status.
  • Momentary or Maintained Action: Available in both momentary (push-to-make) and maintained (latching) configurations.
  • Variety of Colors: Offered in a range of colors for easy identification and aesthetic integration.
  • Multiple Contact Configurations: Available with various contact arrangements, such as SPST, SPDT, DPST, and DPDT.
  • Robust Construction: Designed to withstand harsh industrial environments.
  • Easy Installation: Typically features screw terminals or quick-connect terminals for easy wiring.
  • Long Life Expectancy: Rated for a high number of operations, ensuring long-term reliability.

Benefits

  • Clear Visual Indication: Illuminated buttons provide immediate feedback on switch status, improving operator efficiency.
  • Versatile Application: Suitable for a wide range of applications due to the availability of different configurations.
  • Reliable Performance: Robust construction and long life expectancy ensure reliable operation in demanding environments.
  • Easy Integration: Simple wiring and mounting options facilitate easy integration into existing systems.
  • Improved Safety: Clear visual indication of switch status can enhance safety in critical applications.
  • Aesthetically Pleasing: Available in a variety of colors to match equipment designs.

Additional Details

The AL6M-LK3-A series typically features a modular design, allowing for customization with different lenses, bezels, and contact blocks. The illumination voltage can vary depending on the specific model (e.g., 6V, 12V, 24V, 110V, 220V). The contact rating is typically specified in terms of voltage and current (e.g., 250VAC/5A). The operating temperature range is typically from -25°C to +55°C. The mounting hole diameter is a standard size (e.g., 22mm or 30mm). Detailed specifications include contact resistance, insulation resistance, dielectric strength, and mechanical life. The AL6M-LK3-A pushbutton switches are a reliable and versatile solution for a wide range of control and indication applications.

You May Also Be Interested in

ALPS Electric
Electromechanical Switch 8-Directional Stick Switch 0.01A
Lowest to $4.0665
C&K Components
SWITCH PUSH SPDT 0.4VA 20V / Pushbutton Switch SPDT Standard Surface Mount, Right Angle
Need more? Email Us
IDEC
Switch Key Lock N.O./N.C. DPDT Flat Key Solder Panel Mount
Need more? Email Us
C&K Components
Pushbutton switch; 2.5mm, Panel Mount; SPST; Normally Open; RoHS Compliant
Lowest to $1.5241
E-Switch
SWITCH PUSHBUTTON DPST 7A 125V / Switch Push Button ON OFF DPST Square Plunger 7A 250VAC 250VDC Latching Thru-Hole PC Pins
Need more? Email Us
ALPS Electric
Switch Push Button N.O./N.C. DPDT Plunger 0.1A 30VDC Latching PC Pins Thru-Hole Bulk
Need more? Email Us
Honeywell
SWITCH PUSHBUTTON DPDT 3A 125V / Pushbutton Switch DPDT Standard Panel Mount, Snap-In
Need more? Email Us
Omron
SWITCH PUSH SPST-NC 10A 110V
Need more? Email Us
Omron
SWITCH PUSHBUTTON DPDT 0.1A 30V / Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Front
Lowest to $43.6837

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess