The NEC 2SB806-T1/KQ is a PNP epitaxial planar silicon transistor designed for switching and amplifier applications. This transistor offers high current capacity and low saturation voltage, making it suitable for a wide range of electronic circuits.
Applications:
- Switching Circuits
- Amplifier Circuits
- Power Supplies
- Motor Control
- Relay Drivers
Features:
- High Current Capacity: Capable of handling significant current loads.
- Low Saturation Voltage: Minimizes power dissipation and improves efficiency.
- Epitaxial Planar Structure: Ensures stable and reliable performance.
- High hFE (DC Current Gain): Provides good amplification characteristics.
- Compact Package: Allows for efficient use of board space.
Benefits:
- Efficient Switching: Provides fast and efficient switching performance.
- High Amplification: Offers significant signal amplification capabilities.
- Reliable Operation: Ensures stable and dependable performance in various applications.
- Reduced Power Consumption: Low saturation voltage minimizes power losses.
- Versatile Usage: Suitable for a wide range of electronic circuits and applications.
Relevant Details:
The 2SB806-T1/KQ's key parameters include its collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PC). The specific values for these parameters are critical for ensuring proper and safe operation within a circuit. Consult the NEC datasheet for detailed specifications, including the transistor's gain characteristics, switching speeds, and thermal resistance. The 'T1/KQ' suffix likely indicates a specific packaging or taping option for automated assembly. The device is commonly used in both through-hole and surface-mount applications, depending on the specific package style available.