EN
  • EN
  • DE

S5-50-C0

Part No S5-50-C0
Manufacturer Panduit Corp
Catalog Cable Ties and Cable Lacing
Description CBL TIE LOCKING BLK 50LBS 4.72" / Standard, Locking Black 0.94" (23.80mm) 0.190" (4.83mm) 50 lbs (22.68 kg)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Management>Cable Ties and Zip Ties
Mfr Panduit Corp
Series StrongHold™
Package 100 per Pkg
Wire/Cable Tie Type Standard, Locking
Length - Approximate 4.75"
Bundle Diameter 0.94" (23.80mm)
Width 0.190" (4.83mm)
Length - Actual 0.393' (120.00mm, 4.72")
Mounting Type Free Hanging (In-Line)
Tensile Strength 50 lbs (22.68 kg)
Features UV Resistant
Material Polyamide (PA66), Nylon 6/6
Color Black
Base Product Number S5-50
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3926.90.9985
Other Names 298-13142,S5-50-C0-ND,61305625884
Standard Package 100
Win Source Part Number 1125192-S5-50-C0
Ultra Librarian 3D Model Ultra Librarian S5-50-C0 CAD Model

Description

The Panduit S5-50-C0 is a high-quality wiring duct designed for organizing and protecting cables and wires in various electrical and electronic applications. It provides a clean and professional appearance while simplifying cable management within enclosures, panels, and other installations. Constructed from durable materials, it offers excellent resistance to impact, chemicals, and environmental factors.

Applications

  • Control Panels: Used to organize and route wires within control panels, ensuring neat and accessible wiring.
  • Electrical Enclosures: Employed in electrical enclosures to protect and manage cables, preventing damage and ensuring safety.
  • Telecommunication Equipment: Utilized in telecommunication racks and cabinets to organize and protect network cables.
  • Data Centers: Applied in data center cable management to maintain organized and efficient cable routing.
  • Machine Wiring: Used in industrial machinery to protect and route cables, preventing wear and tear.

Features

  • Durable Construction: Made from high-quality materials, providing excellent resistance to impact, chemicals, and environmental factors.
  • Easy Installation: Designed for quick and easy installation with pre-scored snap-off sections and mounting holes.
  • Secure Cable Retention: Features a cover that securely snaps into place, preventing cables from dislodging.
  • Flame Retardant: Constructed from flame-retardant materials, enhancing safety in electrical installations.
  • Versatile Size: Available in various sizes to accommodate different cable bundles and wiring requirements.

Benefits

  • Improved Cable Management: Provides a neat and organized wiring solution, simplifying cable routing and maintenance.
  • Enhanced Protection: Protects cables from physical damage, chemicals, and environmental factors, extending their lifespan.
  • Increased Safety: Flame-retardant construction enhances safety in electrical installations.
  • Simplified Installation: Easy installation features reduce labor costs and installation time.
  • Professional Appearance: Provides a clean and professional appearance, enhancing the overall aesthetics of the installation.

Technical Specifications

The Panduit S5-50-C0 wiring duct is typically made from rigid PVC. It has a specific width and height, typically in inches or millimeters. The length of the duct is also specified. It conforms to various industry standards for flammability and electrical safety. Consult the product datasheet for detailed specifications, including dimensions, material properties, and compliance information.

You May Also Be Interested in

Panduit Corp
CBL TIE LOCKING NAT 18LBS 3.94" / Standard, Locking Natural 0.87" (22.10mm) 0.100" (2.54mm) 18 lbs (8.16 kg)
Need more? Email Us
TE Connectivity
CBL TIE LOCKING NAT 18LBS 4.06" / Standard, Locking Natural 0.75" (19.05mm) 0.096" (2.45mm) 18 lbs (8.16 kg)
Need more? Email Us
TE Connectivity
CBL TIE LOCKING BLK 50LBS 11.83" / Standard, Locking Black 3.00" (76.20mm) 0.183" (4.65mm) 50 lbs (22.68 kg)
Need more? Email Us
Panduit Corp
CABLE TIE STD WR BLK 4.8" / Cable Ties, Standard Locking Nylon 6/6 Black 25mm 222N Bulk
Need more? Email Us
Panduit Corp
CBL TIE LOCKING NAT 18LBS 3.9"
Need more? Email Us
HellermannTyton
CBL TIE LOCKING BLK 50LBS 9.06" / Standard, Locking Black 1.97" (50.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Need more? Email Us
Panduit Corp
TIE WING PUSH MNT PAN TY NAT
Need more? Email Us
Panduit Corp
CBL TIE LOCKING BLACK 18LBS 4.2" / Standard, Locking Black 1.00" (25.40mm) 0.118" (3.00mm) 18 lbs (8.16 kg)
Need more? Email Us
Weidmuller
CBL TIE LOCKING NATURAL 1.183'
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess