EN
  • EN
  • DE

FLHTD0311-12-7-BRL

Part No FLHTD0311-12-7-BRL
Manufacturer TE Connectivity
Catalog Single Conductor Cables (Hook - UpWire)
Description HOOK-UP STRND 12AWG 600V VIOLET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Mfr TE Connectivity
Series FlexLite HT
Package Bulk
Product Status Active
Cable Type Hook-Up
Wire Gauge 12 AWG
Conductor Strand 37/28
Conductor Material Copper, Tinned
Jacket (Insulation) Material Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter 0.101" (2.57mm)
Jacket (Insulation) Thickness 0.007" (0.18mm)
Voltage 600V
Temperature Range - Operating 200°C
Jacket Color Violet
Ratings UL Style 3557
Features High Temperature
Base Product Number FLHTD0311
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8544.49.3080
Win Source Part Number 425376-FLHTD0311-12-7-BRL
Ultra Librarian 3D Model Ultra Librarian FLHTD0311-12-7-BRL CAD Model

Description

The 425376-FLHTD0311-12-7-BRL is a high-temperature hook-up wire designed for use in various applications.

  • Wire Gauge: 12 AWG
  • Voltage Rating: 600V
  • Conductor Material: Copper, tinned
  • Conductor Strand: 37/28
  • Jacket Insulation Material: Ethylene tetrafluoroethylene (ETFE), irradiated
  • Jacket Color: Violet
  • Jacket Insulation Thickness: 0.007" (0.18mm)
  • Temperature Range: -200°C
  • Manufacturer: TE Connectivity
  • Rating: UL Style 3557
  • Package: Bulk
  • Status: Active

You May Also Be Interested in

TE Connectivity
HOOK-UP STRND 12AWG BROWN 1=1FT / 12 AWG Hook-Up Wire 37/28 Brown 600V Enter Number of Feet in Order Quantity
Need more? Email Us
Molex, LLC
Video Cables (DVI, HDMI) Assemblies
Lowest to $25.7793
Alpha Wire
HOOKUP STRND 16AWG WHT/GRY 1000' / 16 AWG Hook-Up Wire 19/29 White, Gray Stripe 600V 1000.0' (304.8m)
Need more? Email Us
TE Connectivity
HOOK-UP STRND 1AWG GREEN
Need more? Email Us
Belden Inc.
WIRE BUS BAR 14 AWG 100'
Need more? Email Us
Alpha Wire
HOOKUP STRND 18AWG WHT/ORG 1000' / 18 AWG Hook-Up Wire 7/26 White, Orange Stripe 600V 1000.0' (304.8m)
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG WHITE 25'
Need more? Email Us
Alpha Wire
HOOKUP STRND 22AWG WHT/BLK 1000' / 22 AWG Hook-Up Wire 7/30 White, Black Stripe 300V 1000.0' (304.8m)
Need more? Email Us
Alpha Wire
HOOK-UP STRND 16AWG BRN 100' / 16 AWG Hook-Up Wire 26/30 Brown 1000V 100.0' (30.5m)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess