EN
  • EN
  • DE

S29GL064A10TFIR10

Part No S29GL064A10TFIR10
Manufacturer Spansion
Catalog Flash
Description 64 Megabit, 32 Megabit, and 16 Megabit 3.0-Volt only Page Mode Flash Memory Featuring 200 nm MirrorBit Process Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Spansion
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186057-S29GL064A10TFIR10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL064A10TFIR10 CAD Model

Description

The S29GL064A10TFIR10 is a 64-Megabit (4M x 16) simultaneous Read/Write Flash memory device fabricated using Spansion’s advanced CMOS technology. It operates on a 3.0 Volt power supply and is designed for high-performance embedded systems. This Flash memory offers high speed, low power consumption, and robust data retention.

Applications:

  • Embedded systems for code and data storage
  • Networking equipment such as routers and switches
  • Wireless communication devices
  • Automotive electronic control units (ECUs)
  • Industrial control systems

Features:

  • Simultaneous Read/Write Operations: Allows the host system to read data from one memory location while writing to another concurrently, boosting system efficiency.
  • 3.0 Volt-only Operation: Simplifies system design and minimizes power requirements.
  • Sector Architecture: Provides flexibility in memory partitioning and management for storing code, data, and parameters.
  • High Performance: Fast access times and high throughput for efficient system operation.
  • Page Mode Operation: Accelerates write and erase operations.
  • Security Features: Sector protection mechanisms prevent accidental or unauthorized modification of data.
  • CMOS Technology: Enables low power consumption for extended battery life in portable applications.
  • Extended Temperature Range: Suitable for use in harsh environments.

Benefits:

  • Increased System Performance: Simultaneous read/write capability enhances data processing speed.
  • Reduced Power Consumption: 3.0V operation and CMOS technology lead to lower power requirements.
  • Flexible Memory Management: Sector architecture allows for efficient allocation of memory space.
  • Enhanced Data Security: Sector protection prevents unauthorized access and modification of critical data.
  • Simplified System Design: Single-voltage operation streamlines power supply design.
  • High Reliability: Designed for robust operation in demanding environments.

Technical Specifications:

The S29GL064A10TFIR10 operates at a frequency of up to 100 MHz. It is available in a TSOP package. It supports sector erase and chip erase operations. The device is fully compliant with JEDEC standards for Flash memory devices.

This Flash memory device is ideal for applications that require a combination of high performance, low power consumption, and reliable data storage. Its simultaneous read/write capability and sector protection features make it a suitable choice for embedded systems.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
STMicroelectronics
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
Micron Technology Inc.
NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA Tray
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762
Micron Technology Inc.
NOR Flash Serial 1.8V 16Mbit 16M/8M/4M x 1bit/2bit/4Bit 8-Pin SOP T/R
Lowest to $2.0374
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess