Products specifications Report Issue?

Color Yellow
Contact Material Copper
Contact Plating Tin
Insulation Material PVC
RoHS Compliant
Tab Width 6.35 mm
Termination Crimp
Wire/Cable Gauge 12 AWG
Win Source Part Number 1003455-CFS-TV-1025
Categories Terminals
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CFS-TV-1025 CAD Model

Description

The Multicomp 1003455-CFS-TV-1025 is a yellow crimp terminal used for wiring and connecting electronic components. Bold the product name (e.g., 1003455-CFS-TV-1025 → 1003455-CFS-TV-1025) and manufacturer (e.g., Multicomp → Multicomp).

  • Tab Width: 6.35mm
  • Contact Material: Copper
  • Contact Plating: Tin
  • Insulation Material: PVC
  • RoHS Compliant: Yes
  • Wire/Cable Gauge: 12 AWG
  • Supply and Demand Status: Shortage

You May Also Be Interested in

NTE
PVC INS MALE DISCON 16-14 50 BAG / 0.187" (4.75mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated
Lowest to $6.0903
ECAD model for 76-IMD16-187L
TE Connectivity
CONN QC RCPT 15.5-20AWG 0.110 / 0.110" (2.79mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated
Lowest to $0.0678
ECAD model for 160655-2
TE Connectivity
CONN QC TAB 0.250 / 0.250" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated
Need more? Email Us
ECAD model for 42822-2
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.18/0.2" / Wire to Wire Solder Sleeve Transparent - Blue 0.180" (4.57mm), 0.200" (5.08mm)
Need more? Email Us
ECAD model for D-1744-03CS400
Panduit Corp
CONN TERM RECT TONG 6 AWG #10 / Terminal Connector Rectangular Rectangular Tongue 6 AWG 10 Stud
Need more? Email Us
ECAD model for LCB6-10-L
Panduit Corp
HEAT SHRINK 12-10AWG / Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp
Need more? Email Us
ECAD model for PH10-10R-E
TE Connectivity
SLDR SLV WIRE-WIRE 0.075/0.105" / Wire to Wire Solder Sleeve Transparent - Blue 0.075" (1.91mm), 0.105" (2.67mm)
Need more? Email Us
ECAD model for CB0218-000
Molex, LLC
STAR RING INSULKRIMP (SRB-229-10
Lowest to $0.1670
ECAD model for 19075-0017
Panduit Corp
CONN QC RCPT 18-22AWG 0.250 / 0.250" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated
Need more? Email Us
ECAD model for DNF18-250FIB-M

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2243
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention