Products specifications Report Issue?

Body Material Metal, Steel
Mounting SMD (SMT)
Case / Package Metal
Contact Material Brass
Contact Plating Gold
Gender Receptacle
Number of Contacts 37
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
Win Source Part Number 994539-SPC15211
Categories D - Sub Connectors
Manufacturer Multicomp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SPC15211 CAD Model

Description

The Multicomp SPC15211 Receptacle Connector is a high-quality connector designed for use in D-Sub applications.

  • Contacts: 37
  • Termination: Solder
  • Contact Material: Brass
  • Contact Plating: Gold
  • Body Material: Metal
  • Mounting: SMD Technology
  • RoHS Compliant: Yes
  • SVHC: No
  • Supply and Demand: Shortage

You May Also Be Interested in

ITT Cannon, LLC
CONN D-SUB PLUG 3P PNL MNT SLDR / 3 (Coax) Position D-Sub, Combo Plug, Male Pins Connector
Need more? Email Us
ECAD model for DAMM3C3PN
Conec
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
ECAD model for 242A14580X
3M
CONN PLUG 50POS STR SLDR CUP / 50 Position Plug Connector Free Hanging (In-Line) Solder Cup
Need more? Email Us
ECAD model for 10150-3000PE
Amphenol Commercial Products
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
ECAD model for FCC17E09SB280
TE Connectivity
CONN D-SUB RCPT 9POS IDC / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
ECAD model for 745201-7
EDAC Inc.
630 SERIES RIGHT ANGLE COMBO' D- / 2 (Power) Position D-Sub, Combo Receptacle, Female Sockets and Male Pins Connector
Need more? Email Us
ECAD model for 630-2WK2650-1NA
Amphenol Commercial Products
CONN D-SUB RCPT 9POS R/A SOLDER
Need more? Email Us
ECAD model for FCC17E09SB240
Conec
CONN D-SUB PLUG/RCPT 9POS R/A
Need more? Email Us
ECAD model for 164A19799X
Amphenol FCI
CONN D-SUB PLUG 25POS PNL MNT WW
Need more? Email Us
ECAD model for DBM25P400

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention