EN
  • EN
  • DE

AP-104-NT

Part No AP-104-NT
Manufacturer MPD (Memory Protection Devices)
Catalog Cigarette Lighter Assemblies
Description AUTO POWER PLUG 12V BLACK / Auto Power Plug Cigarette Lighter Assembly 12 V ABS, Fuse Space Black
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery Products - Cigarette Lighter Assemblies
Mfr MPD (Memory Protection Devices)
Package Bulk
Product Status Obsolete
Type Auto Power Plug
Specifications ABS, Fuse Space
Color Black
Voltage - Rated 12 V
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 432008-AP-104-NT
Ultra Librarian 3D Model Ultra Librarian AP-104-NT CAD Model

Description

AP-104-NT from MPD (Memory Protection Devices) is a cigarette lighter assembly intended for designs that need a dependable 12 V/automotive-style accessory power interface. Components in this category are commonly used in vehicle power distribution, portable equipment adapters, auxiliary power panels, retrofit automotive electronics, and industrial systems that rely on a standard lighter-socket connection format. Engineers typically select this type of part for straightforward integration, field familiarity, and compatibility with widely used in-vehicle power accessories. For product planning, AP-104-NT should be treated carefully because published lifecycle status is information not available in the provided data. Teams supporting new designs or long-service programs should confirm ongoing manufacturer support before locking it into production. RoHS compliance status is also information not available here, so compliance-sensitive programs should request the latest declaration or review the official datasheet and manufacturer documentation before release.

You May Also Be Interested in

MPD (Memory Protection Devices)
AUTO POWER SOCKET 12V 10A BLACK / Auto Power Socket Cigarette Lighter Assembly 12 V 10 A ABS, Insulation Black
Lowest to $2.9092
MPD (Memory Protection Devices)
AUTO POWER PLUG 12V 3A BLACK / Auto Power Plug Cigarette Lighter Assembly 12 V 3 A ABS, Fused, Strain Relief Black
Need more? Email Us
MPD (Memory Protection Devices)
AUTO PWR PLUG 12V 20A W/LED BLK
Need more? Email Us
Memory Protection Devices
PLUG AUTO PWR BLACK W/O LED IND
Lowest to $3.9877
Memory Protection Devices
PLUG AUTO LOCKING BLACK / Pin Header, Pitch 2.54mm, Straight, Single Row, 20 Contacts, Machined Pins
Need more? Email Us
MPD (Memory Protection Devices)
AUTO POWER PLUG 12V BLACK / Auto Power Plug Cigarette Lighter Assembly 12 V ABS, Fuse Space Black
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess