Products specifications Report Issue?

Category Battery Products - Cigarette Lighter Assemblies
Mfr MPD (Memory Protection Devices)
Package Bulk
Product Status Active
Type Auto Power Socket
Specifications ABS, Insulation
Current Rating (Amps) 10 A
Color Black
Voltage - Rated 12 V
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Win Source Part Number 425458-ZA2010
Ultra Librarian 3D Model Ultra Librarian ZA2010 CAD Model

Description

The Auto Power Socket is a versatile electronic component designed for automotive applications.

  • Material: ABS
  • Insulation: yes
  • Voltage Rating: 12V
  • Current Rating: 10A
  • Color: black

You May Also Be Interested in

MPD (Memory Protection Devices)
AUTO PWR PLUG 12V 20A W/LED BLK
Need more? Email Us
ECAD model for APP-001-20AMP
MPD (Memory Protection Devices)
AUTO POWER PLUG 12V 3A BLACK / Auto Power Plug Cigarette Lighter Assembly 12 V 3 A ABS, Fused, Strain Relief Black
Need more? Email Us
ECAD model for APP-003
MPD (Memory Protection Devices)
AUTO POWER SOCKET 12V 10A BLACK / Auto Power Socket Cigarette Lighter Assembly 12 V 10 A ABS, Insulation Black
Lowest to $3.2583
ECAD model for ZA2010
Memory Protection Devices
PLUG AUTO PWR BLACK W/O LED IND
Need more? Email Us
ECAD model for ZA1010
MPD (Memory Protection Devices)
AUTO POWER PLUG 12V BLACK / Auto Power Plug Cigarette Lighter Assembly 12 V ABS, Fuse Space Black
Need more? Email Us
ECAD model for AP-104-NT
Memory Protection Devices
PLUG AUTO LOCKING BLACK / Pin Header, Pitch 2.54mm, Straight, Single Row, 20 Contacts, Machined Pins
Need more? Email Us
ECAD model for AP-120

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.2583 $65.1660
49+ $2.6737 $131.0113
75+ $2.5900 $194.2500
104+ $2.5064 $260.6656
134+ $2.4229 $324.6686
179+ $2.1722 $388.8238
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,360 pieces
MOQ: 20 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention