EN
  • EN
  • DE

UCC5390ECDWVR

Part No UCC5390ECDWVR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description DGTL ISO 3KV 1CH GATE DRVR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 34 Weeks
Features - Gate Driver Capacitive Coupling 3000Vrms Channel 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-SOIC (0.295", 7.50mm Width)
Case / Package 8-SOIC
Family Name UCC5390
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCC5390ECDWVR-ND, 296-UCC5390ECDWVRTR, 296-UCC5390ECDWVRDKR, 296-UCC5390ECDWVRCT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938091-UCC5390ECDWVR
Ultra Librarian 3D Model Ultra Librarian UCC5390ECDWVR CAD Model

Description

The UCC5390ECDWVR from Texas Instruments is a state-of-the-art isolated gate driver designed for high-efficiency and high-reliability applications. This robust component is ideal for driving power switches like IGBTs and SiC or GaN MOSFETs. With advanced features and leading-edge performance, it is well-suited for a variety of demanding environments, including industrial, automotive, and energy sectors.

Key Features

  • High Isolation Voltage: The UCC5390ECDWVR provides reinforced isolation up to 5.7 kV RMS, ensuring safe operation in high-voltage applications and compliance with VDE, UL, and CSA standards.
  • Wide Operating Range: This gate driver operates over a wide temperature range, making it suitable for harsh industrial environments.
  • Robust Gate Drive: With a peak output current of up to 10 A, the device can effectively switch power transistors at high speeds, reducing switching losses and improving efficiency.
  • Advanced Protection Features: It includes under-voltage lockout, over-current protection, and thermal shutdown to safeguard the device and the system it controls.
  • Flexible Configuration: The UCC5390ECDWVR supports both single and dual-input configurations, offering design flexibility for various control schemes.

Applications

  • Motor Control Systems
  • Renewable Energy Inverters
  • Power Supplies
  • Automotive Powertrain Systems
  • High Voltage DC/DC Converters

The UCC5390ECDWVR is available in a compact 16-pin SOIC package, which minimizes board space and simplifies PCB layout. Its integrated features and high isolation capabilities make it a reliable choice for engineers looking to enhance system performance while maintaining safety and reliability. Whether you're designing a new system or upgrading an existing one, the UCC5390ECDWVR is a powerful solution that delivers the performance and protection needed in today's advanced electronic applications.

You May Also Be Interested in

Skyworks Solutions Inc.
DGTL ISO 5KV 2CH GATE DVR 16SOIC
Need more? Email Us
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Renesas Electronics America
IC GATE DRVR
Lowest to $64.0299
Microchip Technology
IC GATE DRVR HALF-BRIDGE SOT23-6
Lowest to $2.5380
Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Analog Devices Inc.
IC GATE DRVR HALF-BRIDGE 48TQFP
Lowest to $6.4030
ON Semiconductor
OPTOISO 4.243KV 1CH GT DVR 16SO
Need more? Email Us
Broadcom Limited
OPTOISO 5KV 1CH GATE DVR 16SOIC
Need more? Email Us
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3529 $50.2935
37+ $2.7511 $101.7907
57+ $2.6651 $151.9107
78+ $2.5792 $201.1776
101+ $2.4932 $251.8132
135+ $2.2353 $301.7655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,885 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess