Products specifications Report Issue?

Category Battery Products>Cigarette Lighter Assemblies
Mfr MPD (Memory Protection Devices)
Package Bulk
Type Auto Power Plug
Specifications ABS, Fused, Strain Relief
Current Rating (Amps) 3 A
Color Black
Voltage - Rated 12 V
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.8000
Other Names APP-003-NDR,APP003
Standard Package 100
Win Source Part Number 1045766-APP-003
Ultra Librarian 3D Model Ultra Librarian APP-003 CAD Model

Description

The 1045766-APP-003 is an auto power plug type cigarette lighter assembly from MPD (Memory Protection Devices).

  • Color: Black
  • Package: Bulk
  • Material: ABS
  • Specifications: Fused and strain relief
  • Voltage Rating: 12V
  • Current: Up to 3A
  • REACH: Unaffected
  • HTSUS Code: 8536.69.8000

You May Also Be Interested in

Keystone Electronics
COVER RETAINING FOR 1029 HOLDER
Need more? Email Us
ECAD model for 1029C
Littelfuse Inc.
BAT ISOL GRD 90 HENCOL 30
Need more? Email Us
ECAD model for 48090
B B Battery
BATTERY LEAD ACID 6V 13AH / 6 V Sealed Lead Acid (SLA, VRLA) Battery Rechargeable (Secondary) 13Ah
Need more? Email Us
ECAD model for BP13-6-T3
Panasonic
BATTERY LITHIUM 3V COIN 23MM / Coin, 23.0mm Lithium Poly-Carbon Monofluoride 3 V Battery Non-Rechargeable (Primary)
Lowest to $7.3309
ECAD model for BR-2330A/FAN
Keystone Electronics
COVER BATTERY RETAINING FOR 108
Need more? Email Us
ECAD model for 108C
Littelfuse Inc.
BAT ISOL GRD MEDICAL HENCOL 30
Need more? Email Us
ECAD model for 48051
Panasonic
BATTERY LITHIUM 3V COIN 20MM / Coin, 20.0mm Lithium Manganese Dioxide 3 V Battery Non-Rechargeable (Primary)
Lowest to $2.9771
ECAD model for CR-2032/HFN
Keystone Electronics
COVER BATTERY HOLDER
Need more? Email Us
ECAD model for 1029LC
MPD (Memory Protection Devices)
BATT HLDR COIN 16MM 1 CEL PC PIN / Battery Holder (Open) Coin, 16.0mm 1 Cell PC Pin
Need more? Email Us
ECAD model for BH600

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention