EN
  • EN
  • DE

APP-001-20AMP

Part No APP-001-20AMP
Manufacturer MPD (Memory Protection Devices)
Catalog Cigarette Lighter Assemblies
Description AUTO PWR PLUG 12V 20A W/LED BLK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Auto Power Plug
Specifications Fused, LED Indicator, PBT, Strain Relief
Current Rating (Amps) 20 A
Color Black
Voltage - Rated 12 V
Package Bag
Supply and Demand Status Shortage
Win Source Part Number 1502363-APP-001-20AMP
Ultra Librarian 3D Model Ultra Librarian APP-001-20AMP CAD Model

Description

N

You May Also Be Interested in

MPD (Memory Protection Devices)
AUTO POWER SOCKET 12V 10A BLACK / Auto Power Socket Cigarette Lighter Assembly 12 V 10 A ABS, Insulation Black
Lowest to $2.9092
Memory Protection Devices
PLUG AUTO LOCKING BLACK / Pin Header, Pitch 2.54mm, Straight, Single Row, 20 Contacts, Machined Pins
Need more? Email Us
MPD (Memory Protection Devices)
AUTO PWR PLUG 12V 20A W/LED BLK
Need more? Email Us
MPD (Memory Protection Devices)
AUTO POWER PLUG 12V BLACK / Auto Power Plug Cigarette Lighter Assembly 12 V ABS, Fuse Space Black
Need more? Email Us
Memory Protection Devices
PLUG AUTO PWR BLACK W/O LED IND
Lowest to $3.9877
MPD (Memory Protection Devices)
AUTO POWER PLUG 12V 3A BLACK / Auto Power Plug Cigarette Lighter Assembly 12 V 3 A ABS, Fused, Strain Relief Black
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess