Products specifications Report Issue?

Categories Battery Products
Manufacturer MPD (Memory Protection Devices)
Type Auto Power Plug
Specifications Phenolic, Fused, Strain Relief
Current Rating 3A
Color Black
Voltage Rating DC 12V
Win Source Part Number 766588-ZA1010
Popularity Medium
Supply and Demand Status Limited
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ZA1010 CAD Model

Description

The MPD (Memory Protection Devices) Auto Power Plug is a high-quality power plug that is designed to provide reliable power to your electronic devices.

  • Current Rating: 3A
  • Voltage Rating DC: 12V
  • Material: Phenolic
  • Features: Fused Design with Strain Relief
  • Color: Black
  • Manufacturer: Taiwan
  • EOL Date: 2028

You May Also Be Interested in

Memory Protection Devices
PLUG AUTO PWR BLACK W/O LED IND
Need more? Email Us
ECAD model for ZA1010
MPD (Memory Protection Devices)
AUTO POWER PLUG 12V 3A BLACK / Auto Power Plug Cigarette Lighter Assembly 12 V 3 A ABS, Fused, Strain Relief Black
Need more? Email Us
ECAD model for APP-003
MPD (Memory Protection Devices)
AUTO PWR PLUG 12V 20A W/LED BLK
Need more? Email Us
ECAD model for APP-001-20AMP
MPD (Memory Protection Devices)
AUTO POWER PLUG 12V BLACK / Auto Power Plug Cigarette Lighter Assembly 12 V ABS, Fuse Space Black
Need more? Email Us
ECAD model for AP-104-NT
Memory Protection Devices
PLUG AUTO LOCKING BLACK / Pin Header, Pitch 2.54mm, Straight, Single Row, 20 Contacts, Machined Pins
Need more? Email Us
ECAD model for AP-120
MPD (Memory Protection Devices)
AUTO POWER SOCKET 12V 10A BLACK / Auto Power Socket Cigarette Lighter Assembly 12 V 10 A ABS, Insulation Black
Need more? Email Us
ECAD model for ZA2010

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention