EN
  • EN
  • DE

0879660001

Part No 0879660001
Manufacturer Molex, LLC
Catalog Memory Connectors - Inline Module Sockets
Description CONN SKT DIMM 240POS SMD / 240 Position DIMM DDR2 SDRAM Socket Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>Inline Module Sockets
Manufacturer Molex
Packaging Tray
Product Status Obsolete
Connector Style DIMM
Number of Positions 240
Memory Type DDR2 SDRAM
Standards MO-237
Mounting Surface Mount
Features Board Lock, Latches
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 087966
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 900-0879660001,087966-0001-E,87966-0001,879660001,WM7348,087966-0001,WM7348-ND,879660001-E,0879660001-E,87966-0001-E
Standard Package 1
Win Source Part Number 1332021-0879660001
Ultra Librarian 3D Model Ultra Librarian 0879660001 CAD Model

Description

The 1332021-0879660001 is a DDR2 SDRAM Inline Module Socket manufactured by Molex.

  • Positions: 240
  • Features: Board Lock, Latches
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Suitable Applications: Computing, Telecommunications
  • Product Status: Obsolete

You May Also Be Interested in

Molex, LLC
CONN SKT DIMM 240POS PCB
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR SDRAM Socket Surface Mount, Right Angle
Lowest to $6.4917
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD / 144 Position SODIMM SDRAM Socket Surface Mount, Right Angle
Lowest to $9.3204
Molex, LLC
CONN SKT DIMM 240POS SMD / 240 Position DIMM DDR2 SDRAM Socket Surface Mount
Need more? Email Us
TE Connectivity
DDR4 SODIMM 260P 5.2H STD / 260 Position SODIMM DDR4 SDRAM Socket Surface Mount, 25° Angle
Lowest to $1.4157
Hirose Electric Co Ltd
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Lowest to $8.4151
Amphenol
DDR4 288P SMT ASSY / 288 Position DIMM DDR4 SDRAM Socket Surface Mount
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess