EN
  • EN
  • DE

6-390322-1

Part No 6-390322-1
Manufacturer TE Connectivity
Catalog Memory Connectors - Inline Module Sockets
Description CONN SKT SODIMM 144POS R/A SMD / 144 Position SODIMM SDRAM Socket Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>Inline Module Sockets
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Product Status Obsolete
Connector Style SODIMM
Number of Positions 144
Memory Type SDRAM
Mounting Surface Mount, Right Angle
Features Board Guide, Latches
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Base Product Number 390322
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number -6-390322-1-SI,2266-6-390322-1
Standard Package 1,680
Win Source Part Number 1332007-6-390322-1
Ultra Librarian 3D Model Ultra Librarian 6-390322-1 CAD Model

Description

The TE Connectivity AMP Connectors 1332007-6-390322-1 is an inline module socket connector that belongs to the category of memory connectors.

  • Application: Memory Connectors
  • Packaging: Reel - TR
  • Standard Package: 1,680
  • Positions: 144
  • Features: Board Guide and Latches
  • Contact Finish: Gold
  • Contact Finish Thickness: 10.0μin (0.25μm)
  • Connector Style: SODIMM
  • Mounting: Surface Mount, Right Angle
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.69.4040
  • Status: Obsolete
  • RoHS Compliant: Yes

You May Also Be Interested in

TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD / 144 Position SODIMM SDRAM Socket Surface Mount, Right Angle
Lowest to $9.3204
TE Connectivity
CONN SKT SODIMM 124POS R/A SMD
Lowest to $5.7627
TE Connectivity
DDR4 SODIMM 260P 8.0H STD / 260 Position SODIMM DDR4 SDRAM Socket Surface Mount, Right Angle
Lowest to $2.1194
Molex, LLC
CONN SKT DIMM 288POS PCB
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD
Lowest to $16.8405
Molex, LLC
CONN SKT DIMM 288POS SMD / 288 Position DIMM DDR4 SDRAM Socket Surface Mount
Need more? Email Us
Hirose Electric Co Ltd
Need more? Email Us
Amphenol
DDR4 288P SMT ASSY / 288 Position DIMM DDR4 SDRAM Socket Surface Mount
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3204 $65.2428
16+ $7.6476 $122.3616
24+ $7.4086 $177.8064
33+ $7.1695 $236.5935
42+ $6.9306 $291.0852
56+ $6.2137 $347.9672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,133 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess