EN
  • EN
  • DE

1717254-1

Part No 1717254-1
Manufacturer TE Connectivity
Catalog Memory Connectors - Inline Module Sockets
Description CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR SDRAM Socket Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>Inline Module Sockets
Manufacturer TE Connectivity AMP Connectors
Packaging Reel - TR
Connector Style SODIMM
Number of Positions 200
Memory Type DDR SDRAM
Mounting Surface Mount, Right Angle
Features Board Guide, Latches
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number 1717254
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number A111047CT,A111047TR,2266-1717254-1TR,-1717254-1-SI,1717254-1-ND
Standard Package 150
Win Source Part Number 1332011-1717254-1
Ultra Librarian 3D Model Ultra Librarian 1717254-1 CAD Model

Description

The TE Connectivity AMP Connectors 1332011-1717254-1 is a DDR SDRAM inline module socket designed for connectors and interconnects.

  • Application: Connectors and Interconnects
  • Type: DDR SDRAM Inline Module Socket
  • Positions: 200
  • Features: Board Guide and Latches
  • Contact Finish: Gold with a flash thickness
  • Connector Style: SODIMM
  • Mounting: Surface Mount, Right Angle
  • ECCN: EAR99
  • RoHS Status: ROHS3 Compliant

You May Also Be Interested in

TE Connectivity
DDR1&DDR2 SODIMM SOCKET 0.6MM PITCH 200POS STANDARD PROFILE STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $4.5360
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Lowest to $2.6779
TE Connectivity
DDR1 DDR2 SODIMM SOCKET 0.6MM PITCH 200POS 9.2MM HEIGHT STANDARD TYPE | CONN SKT SODIMM 200POS R/A SMD
Lowest to $6.2166
Amphenol FCI
DDR II 0.6mm PITCH 200 POS STANDARD TYPE ASSY | CONN SKT SODIMM 200POS SMD
Lowest to $7.0685
TE Connectivity
CONN SKT DIMM 230POS R/A SMD
Need more? Email Us
TE Connectivity
DDR3 DIMM Sockets | CONN SKT SODIMM 204POS SMD
Lowest to $1.2162
Molex, LLC
1.27mm (.050") Pitch DDR DIMM Socket, Vertical, Press-fit, 2.5V Voltage Keys (Left),4.30mm (.169") Tail Length, 0.38μm (15μ") Gold (Au) Selective Plating, Black Latches,184 Circuits, Leadfree | CONN SKT DIMM 184POS PCB
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD REV
Lowest to $6.5616
Molex, LLC
1.27mm (.050) Pitch DIMM 8-Byte Socket, Low Profile (25°), Multi-Key, with Beveled Metal Pins and Plastic Peg, Right Function Key, 3.18mm (.125) Tail Length | CONN SKT DIMM 168POS PCB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4917 $51.9336
19+ $5.3265 $101.2035
30+ $5.1601 $154.8030
41+ $4.9936 $204.7376
52+ $4.8272 $251.0144
70+ $4.3278 $302.9460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,662 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess