EN
  • EN
  • DE

SCY991900DWR2G

Part No SCY991900DWR2G
Manufacturer ON Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836905-SCY991900DWR2G
Ultra Librarian 3D Model Ultra Librarian SCY991900DWR2G CAD Model

Description

The SCY991900DWR2G is a cutting-edge integrated circuit from ON Semiconductor, designed to meet the rigorous demands of modern electronics. This high-performance product is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance energy efficiency and reliability in electronic applications.

Key Features

  • High Efficiency: The SCY991900DWR2G boasts an impressive efficiency rate, which is essential for minimizing energy consumption in electronic devices.
  • Power Management: This IC is equipped with advanced power management features that ensure stable operation under varying load conditions.
  • Compact Design: Its small form factor makes it ideal for space-constrained applications, allowing designers to save valuable board space without compromising performance.
  • Robust Construction: Built to withstand harsh environments, the SCY991900DWR2G is robust and reliable, ensuring a long operational life for the products it powers.

Applications

The versatility of the SCY991900DWR2G allows it to be used in a wide variety of applications. It is particularly well-suited for use in:

  • Portable and battery-powered devices
  • Industrial control systems
  • Automotive electronics
  • Telecommunication infrastructure
  • Consumer electronics

Technical Specifications

ON Semiconductor has equipped the SCY991900DWR2G with a range of technical features that ensure it meets the highest standards of performance and reliability:

  • Package Type: SOP-8
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer
  • Quality and Reliability: Tested to ON Semiconductor's stringent quality standards

Conclusion

The SCY991900DWR2G from ON Semiconductor represents a blend of efficiency, compactness, and durability. It is an excellent choice for engineers and designers looking to incorporate a reliable power management solution into their next project. With its robust feature set and flexible applications, this IC is poised to make a significant impact on the future of electronic design.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
SHARP CUT FILTER M27
Lowest to $299.1188
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9231 $67.3085
75+ $1.5777 $118.3275
115+ $1.5281 $175.7315
160+ $1.4796 $236.7360
205+ $1.4299 $293.1295
275+ $1.2821 $352.5775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,560 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess