EN
  • EN
  • DE

M2GL005-TQG144I

Part No M2GL005-TQG144I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 84 I/O 144TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features series Field Programmable Gate Array (FPGA) IC 84 719872 6060
Manufacturer Microchip Technology
Series IGLOO2
Package Tray
Number of I/O 84
Family Name M2GL005
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 1100-1317, M2GL005-TQG144I-ND
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 852752-M2GL005-TQG144I
Ultra Librarian 3D Model Ultra Librarian M2GL005-TQG144I CAD Model

Description

The M2GL005-TQG144I is a high-performance, low-power Field-Programmable Gate Array (FPGA) from Microchip Technology's IGLOO2 series, designed to meet the needs of advanced embedded systems. This particular model is well-suited for a broad range of applications, including industrial, automotive, communication, and defense sectors, where reliability and efficiency are paramount.

Key Features

  • High Density: The device boasts a logic density of 5K elements, which provides a flexible and scalable platform for complex digital logic designs.
  • High Performance: With a 166 MHz system performance, the M2GL005-TQG144I ensures rapid processing and response times, making it ideal for time-critical applications.
  • Low Power Consumption: Designed for power-sensitive applications, this FPGA offers a low static power consumption, allowing for more efficient energy usage in portable and battery-operated devices.
  • Security: Microchip's focus on security is evident in this product, featuring secure hardware management and design security through advanced cryptographic algorithms.
  • I/O Capability: The device includes 125 user I/Os, providing ample connectivity options for interfacing with other components in a system.
  • Package Type: It comes in a compact 144-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.
  • Temperature Grade: The industrial temperature grade (-40°C to 100°C) ensures reliable operation under extreme conditions, making it a robust choice for outdoor or harsh environments.

Applications

The versatility of the M2GL005-TQG144I allows it to be integrated into a variety of systems. Its robust design enables deployment in industrial automation, automotive systems, communication infrastructure, and secure transactions. Additionally, its high-speed performance can be leveraged in data processing, medical equipment, and aerospace and defense systems, where both reliability and compliance with stringent standards are essential.

Microchip Technology's commitment to providing innovative and dependable products is reflected in the M2GL005-TQG144I FPGA, offering designers a powerful tool to create advanced, secure, and energy-efficient solutions for their embedded system needs.

You May Also Be Interested in

Amd
IC FPGA ARTIXUP 676BGA
Lowest to $104.1045
Amd
IC FPGA 170 I/O 256FTBGA
Lowest to $52.3881
Altera
IC FPGA 492 I/O 1152FBGA
Need more? Email Us
Intel
IC FPGA 532 I/O 780FBGA
Lowest to $123.1344
Amd
IC FPGA ARTIXUP 484BGA
Lowest to $92.5374
Intel
IC FPGA 260 I/O 572FBGA
Lowest to $873.1344
Intel
IC FPGA 106 I/O 164MBGA
Lowest to $76.4180
Lattice Semiconductor Corporation
IC FPGA 205 I/O 381CABGA
Lowest to $74.0299
Altera
IC FPGA 408 I/O 672FBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7498 $85.4996
3+ $35.0768 $105.2304
5+ $33.9807 $169.9035
7+ $32.8845 $230.1915
8+ $31.7884 $254.3072
11+ $28.4999 $313.4989
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,340 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess